Texas Instruments High-Performance Analog Current Regulation/Management INA209AIPWG4

Description
Current Monitor Regulator High-Side 16-TSSOP
Request a Quote Datasheet
Description
Current Monitor Regulator High-Side 16-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Regulation/Management - INA209AIPWG4-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
INA209AIPWG4-ND
Current Regulation/Management INA209AIPWG4-ND
Current Monitor Regulator High-Side 16-TSSOP

Current Monitor Regulator High-Side 16-TSSOP

Buy Now Datasheet
Singapore, Singapore
TSSOP Power Management IC
734-INA209AIPWG4
TSSOP Power Management IC 734-INA209AIPWG4
26-V, Bi-Directional, Low-/High-Side, I2C Out Current/Power Monitor & High-Speed Comparator 16-TSSOP -40 to 125 Product overview: INA209AIPWG4 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, TSSOP, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA209AIPWG4 can be used for catalog matching and distributor lookup.

26-V, Bi-Directional, Low-/High-Side, I2C Out Current/Power Monitor & High-Speed Comparator 16-TSSOP -40 to 125 Product overview: INA209AIPWG4 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, TSSOP, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA209AIPWG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Current Regulation/Management - INA209AIPWG4 - 068875-INA209AIPWG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - INA209AIPWG4
068875-INA209AIPWG4
PMIC - PMIC - Current Regulation/Management - INA209AIPWG4 068875-INA209AIPWG4
Manufacturer: Texas Instruments Win Source Part Number: 068875-INA209AIPWG4 Packaging: Tube/Rail Mounting: SMD (SMT) Voltage - Input: 0 V to 26 V Accuracy: ±1% Sensing Method: High-Side Categories: Integrated Circuits Status: Active Temperature Range - Operating: -25°C to 85°C Case / Package: 16-TSSOP Purpose: Current Monitor Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 068875-INA209AIPWG4
Packaging: Tube/Rail
Mounting: SMD (SMT)
Voltage - Input: 0 V to 26 V
Accuracy: ±1%
Sensing Method: High-Side
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 85°C
Case / Package: 16-TSSOP
Purpose: Current Monitor
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Current Regulation/Management - INA209AIPWG4 - ODG (Origin Data Global)
Shenzhen, China
Current Regulation/Management
INA209AIPWG4
Current Regulation/Management INA209AIPWG4
IC CURRENT MONITOR 1% 16TSSOP

IC CURRENT MONITOR 1% 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number INA209AIPWG4-ND 734-INA209AIPWG4 068875-INA209AIPWG4 INA209AIPWG4
Product Name Current Regulation/Management TSSOP Power Management IC PMIC - PMIC - Current Regulation/Management - INA209AIPWG4 Current Regulation/Management
Package Type Other; "16-TSSOP (0.173"", 4.40mm Width)" Other; TSSOP SSOP; Other; 16-TSSOP Other; 16-TSSOP (0.173", 4.40mm Width)
Unlock Full Specs
to access all available technical data