Texas Instruments High-Performance Analog Current Regulation/Management INA302A3IPWR

Description
Current Sense Regulator High/Low-Side 14-TSSOP
Request a Quote Datasheet
Description
Current Sense Regulator High/Low-Side 14-TSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Regulation/Management - 296-INA302A3IPWRTR-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-INA302A3IPWRTR-ND
Current Regulation/Management 296-INA302A3IPWRTR-ND
Current Sense Regulator High/Low-Side 14-TSSOP

Current Sense Regulator High/Low-Side 14-TSSOP

Buy Now Datasheet
Current Regulation/Management - 296-INA302A3IPWRDKR-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-INA302A3IPWRDKR-ND
Current Regulation/Management 296-INA302A3IPWRDKR-ND
Current Sense Regulator High/Low-Side 14-TSSOP

Current Sense Regulator High/Low-Side 14-TSSOP

Buy Now Datasheet
Current Regulation/Management - 296-INA302A3IPWRCT-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-INA302A3IPWRCT-ND
Current Regulation/Management 296-INA302A3IPWRCT-ND
Current Sense Regulator High/Low-Side 14-TSSOP

Current Sense Regulator High/Low-Side 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
Dual 36V 550kHz 4V Power Management IC
734-INA302A3IPWR
Dual 36V 550kHz 4V Power Management IC 734-INA302A3IPWR
36V, bi-directional, 550kHz, 4V/µs, high-precision current sense amplifier w/ dual comparators 14-TSSOP -40 to 125 Product overview: INA302A3IPWR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 36V, 550kHz, 4V, TSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, 36V, 550kHz, 4V, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA302A3IPWR can be used for catalog matching and distributor lookup.

36V, bi-directional, 550kHz, 4V/µs, high-precision current sense amplifier w/ dual comparators 14-TSSOP -40 to 125 Product overview: INA302A3IPWR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 36V, 550kHz, 4V, TSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, 36V, 550kHz, 4V, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA302A3IPWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Current Regulation/Management - INA302A3IPWR - 921224-INA302A3IPWR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - INA302A3IPWR
921224-INA302A3IPWR
PMIC - PMIC - Current Regulation/Management - INA302A3IPWR 921224-INA302A3IPWR
Manufacturer: Texas Instruments Win Source Part Number: 921224-INA302A3IPWR Operating Temperature Range: -40°C ~ 125°C Features: Current Sense Regulator High/Low-Side - 14-TSSOP Package: 14-TSSOP (0.173", 4.40mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: INA302 Categories: Integrated Circuits (ICs) Case / Package: 14-TSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 2000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-INA302A3IPWRTR, 296-INA302A3IPWRCT, 296-INA302A3IPWRDKR, INA302A3IPWR-ND

Manufacturer: Texas Instruments
Win Source Part Number: 921224-INA302A3IPWR
Operating Temperature Range: -40°C ~ 125°C
Features: Current Sense Regulator High/Low-Side - 14-TSSOP
Package: 14-TSSOP (0.173", 4.40mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: INA302
Categories: Integrated Circuits (ICs)
Case / Package: 14-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-INA302A3IPWRTR, 296-INA302A3IPWRCT, 296-INA302A3IPWRDKR, INA302A3IPWR-ND

Buy Now Datasheet
Current Regulation/Management - INA302A3IPWR - ODG (Origin Data Global)
Shenzhen, China
Current Regulation/Management
INA302A3IPWR
Current Regulation/Management INA302A3IPWR
INA302A3IPWR

INA302A3IPWR

Supplier's Site Datasheet
PMIC - Current Regulation/Management - INA302A3IPWR - Lingto Electronic Limited
Shenzhen, China
PMIC - Current Regulation/Management
INA302A3IPWR
PMIC - Current Regulation/Management INA302A3IPWR
INA302A3IPWR

INA302A3IPWR

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 296-INA302A3IPWRTR-ND 734-INA302A3IPWR 921224-INA302A3IPWR INA302A3IPWR INA302A3IPWR
Product Name Current Regulation/Management Dual 36V 550kHz 4V Power Management IC PMIC - PMIC - Current Regulation/Management - INA302A3IPWR Current Regulation/Management PMIC - Current Regulation/Management
Package Type Other; "14-TSSOP (0.173"", 4.40mm Width)" SSOP; Other; 14-TSSOP Other; 14-TSSOP (0.173", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 7513092 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
Battery Chargers - BQ2004ESN - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3303AR-5 - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.2000 amps
View Details
Motor Drivers, Controllers - A5950GEUSR-T - ODG (Origin Data Global)
Specs
Package Type Other; 16-WQFN Exposed Pad
IOUT 3 amps
VIN 5.5 to 40 volts
View Details