Manufacturer: Texas Instruments
Win Source Part Number: 776778-INA205AIDR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Voltage - Input: -16 V ~ 80 V
Function: Current Monitor
Output Current: 1mA
Accuracy: ±3.5%
Sensing Method: High-Side
Family Name: INA205
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): INA205AIDGSR; INA205AIDGST; INA205AIPW; INA205AIDGSRG4;
Introduction Date: October 16, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
-16 to 80V, 500kHz current sense amplifier w/ dual comparators 14-SOIC -40 to 125 Product overview: INA205AIDR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 80V, 500kHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, 80V, 500kHz, SOIC, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA205AIDR can be used for catalog matching and distributor lookup.
Current Monitor Regulator High-Side 1mA 14-SOIC
IC CURRENT SHUNT MONITOR 14SOIC
Current & Power Monitors & Regulators Unidir Msrmt Current Shunt Mon
IC CURRENT SHUNT MONITOR 14SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776778-INA205AIDR | 734-INA205AIDR | 296-28960-2-ND | INA205AIDR | INA205AIDR | INA205AIDR |
| Product Name | PMIC - PMIC - Current Regulation/Management - INA205AIDR | Dual 80V 500kHz SOIC Power Management IC | Current Regulation/Management | PMIC - Current Regulation/Management | Current & Power Monitors & Regulators | Current Regulation/Management |
| Package Type | SOIC; Other; 14-SOIC (0.154", 3.90mm Width) | Other; SOIC | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 14-SOIC (0.154", 3.90mm Width) |