Texas Instruments High-Performance Analog PMIC - PMIC - Voltage Regulators - Special Purpose - LM10011SD/NOPB LM10011SD/NOPB

Description
Manufacturer: Texas Instruments Win Source Part Number: 143736-LM10011SD/NOP B Packaging: Reel - TR Applications: Controller, 4-bit or 6-bit VID Mounting: SMD (SMT) Voltage - Input: 2.97 V to 5.5 V Number of Outputs: 1 Output Voltage: Adjustable Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-WSON (3x3) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 143736-LM10011SD/NOP B Packaging: Reel - TR Applications: Controller, 4-bit or 6-bit VID Mounting: SMD (SMT) Voltage - Input: 2.97 V to 5.5 V Number of Outputs: 1 Output Voltage: Adjustable Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-WSON (3x3) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LM10011SD/NOPB - 143736-LM10011SD/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LM10011SD/NOPB
143736-LM10011SD/NOPB
PMIC - PMIC - Voltage Regulators - Special Purpose - LM10011SD/NOPB 143736-LM10011SD/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 143736-LM10011SD/NOP B Packaging: Reel - TR Applications: Controller, 4-bit or 6-bit VID Mounting: SMD (SMT) Voltage - Input: 2.97 V to 5.5 V Number of Outputs: 1 Output Voltage: Adjustable Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-WSON (3x3) Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 143736-LM10011SD/NOPB
Packaging: Reel - TR
Applications: Controller, 4-bit or 6-bit VID
Mounting: SMD (SMT)
Voltage - Input: 2.97 V to 5.5 V
Number of Outputs: 1
Output Voltage: Adjustable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-WSON (3x3)
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
Power Management IC
750-LM10011SD/NOPB
Power Management IC 750-LM10011SD/NOPB
1% Accuracy 4/6-Bit VID Voltage Programmer for Point of Load Regulator w/ Adj Start-Up Current 10-WSON -40 to 125 Product overview: LM10011SD/NOPB from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-LM10011SD/NOPB can be used for catalog matching and distributor lookup.

1% Accuracy 4/6-Bit VID Voltage Programmer for Point of Load Regulator w/ Adj Start-Up Current 10-WSON -40 to 125 Product overview: LM10011SD/NOPB from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-LM10011SD/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Special Purpose Regulators - LM10011SD/NOPB - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Regulators
LM10011SD/NOPB
Special Purpose Regulators LM10011SD/NOPB
IC REG VID VOLT PROG 1OUT 10WSON

IC REG VID VOLT PROG 1OUT 10WSON

Supplier's Site Datasheet
PMIC - Voltage Regulators - Special Purpose - LM10011SD/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
LM10011SD/NOPB
PMIC - Voltage Regulators - Special Purpose LM10011SD/NOPB
IC REG VID VOLT PROG 1OUT 10WSON

IC REG VID VOLT PROG 1OUT 10WSON

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 143736-LM10011SD/NOPB 750-LM10011SD/NOPB LM10011SD/NOPB LM10011SD/NOPB
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LM10011SD/NOPB Power Management IC Special Purpose Regulators PMIC - Voltage Regulators - Special Purpose
Package Type Other; 10-WSON (3x3) Other; 10-WFDFN Exposed Pad Other; 10-WFDFN Exposed Pad
Unlock Full Specs
to access all available technical data