Current/Voltage Monitor Regulator High/Low-Side 10-SON (2.5x2.5)
Current/Voltage Monitor Regulator High/Low-Side 10-SON (2.5x2.5)
Programmable Gain Current Sense Amp, Analog Power Monitor, 25kHz, 100dB CMRR, SON Product overview: INA223AIDSKT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25kHz. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 25kHz, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA223AIDSKT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1045555-INA223AIDSKT
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: 0 V to 26 V
Sensing Method: High/Low-Side
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 10-SON (2.5x2.5)
Purpose: Current/Voltage Monitor
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance
IC CURRENT SHUNT MONITOR 10SON
IC CURRENT SHUNT MONITOR 10SON
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 296-INA223AIDSKTTR-ND | 734-INA223AIDSKT | 1045555-INA223AIDSKT | INA223AIDSKT | INA223AIDSKT |
| Product Name | Current Regulation/Management | 25kHz Power Management IC | PMIC - PMIC - Current Regulation/Management - INA223AIDSKT | Current Regulation/Management | PMIC - Current Regulation/Management |
| Package Type | Other; 10-WFDFN Exposed Pad | Other; SON | Other; 10-SON (2.5x2.5) | Other; 10-WFDFN Exposed Pad |