Manufacturer: Texas Instruments
Win Source Part Number: 921214-INA260AIPW
Operating Temperature Range: -40°C ~ 125°C
Features: Current Monitor Regulator High/Low-Side 10mA 16-TSSOP
Package: 16-TSSOP (0.173", 4.40mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: INA260
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Quantity per package: 90
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 11 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Precision Op Amp: 36V, 16-bit, I2C Current/Voltage/Powe
Current Monitor Regulator High/Low-Side 10mA 16-TSSOP
IC MONITOR PWR/CURR 16TSSOP
IC MONITOR PWR/CURR 16TSSOP
Current & Power Monitors & Regulators 36V, Bi-Dir, High Accuracy, Low-/High-Side, I2C Current/Pwr Monitor w/Integrated 2m+ Shunt Resistor 16-TSSOP -40 to 125
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 921214-INA260AIPW | 734-INA260AIPW | 296-45218-5-ND | INA260AIPW | INA260AIPW | INA260AIPW |
| Product Name | PMIC - PMIC - Current Regulation/Management - INA260AIPW | 16-bit 36V Power Management IC | Current Regulation/Management | Current Regulation/Management | PMIC - Current Regulation/Management | Current & Power Monitors & Regulators |
| Package Type | SSOP; Other; 16-TSSOP | Other; "16-TSSOP (0.173"", 4.40mm Width)" | Other; 16-TSSOP (0.173", 4.40mm Width) |