Manufacturer: Texas Instruments
Win Source Part Number: 1045504-INA206AIDGST
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: -16 V to 80 V
Output Current: 1mA
Accuracy: ±3.5%
Sensing Method: High-Side
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-VSSOP
Purpose: Current Monitor
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
| Win Source Electronics | |
|---|---|
| Product Category | IC Voltage Regulators |
| Product Number | 1045504-INA206AIDGSTG4 |
| Product Name | PMIC - PMIC - Current Regulation/Management - INA206AIDGSTG4 |
| Package Type | SSOP; Other; 10-VSSOP |