Texas Instruments High-Performance Analog Automotive 26V VQFN Power Management IC INA3221AQRGVRQ1

Description
3-Ch, 26V, 13-bit I2C Current/Voltage Monitor, AEC-Q100, 16-VQFN Product overview: INA3221AQRGVRQ1 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 26V, VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Automotive, 26V, VQFN, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA3221AQRGVRQ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3-Ch, 26V, 13-bit I2C Current/Voltage Monitor, AEC-Q100, 16-VQFN Product overview: INA3221AQRGVRQ1 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 26V, VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Automotive, 26V, VQFN, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA3221AQRGVRQ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 26V VQFN Power Management IC
734-INA3221AQRGVRQ1
Automotive 26V VQFN Power Management IC 734-INA3221AQRGVRQ1
3-Ch, 26V, 13-bit I2C Current/Voltage Monitor, AEC-Q100, 16-VQFN Product overview: INA3221AQRGVRQ1 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 26V, VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Automotive, 26V, VQFN, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA3221AQRGVRQ1 can be used for catalog matching and distributor lookup.

3-Ch, 26V, 13-bit I2C Current/Voltage Monitor, AEC-Q100, 16-VQFN Product overview: INA3221AQRGVRQ1 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 26V, VQFN. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Automotive, 26V, VQFN, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA3221AQRGVRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Regulation/Management - 296-INA3221AQRGVRQ1CT-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-INA3221AQRGVRQ1CT-ND
Current Regulation/Management 296-INA3221AQRGVRQ1CT-ND
Current/Voltage Monitor Regulator High/Low-Side 16-VQFN (4x4)

Current/Voltage Monitor Regulator High/Low-Side 16-VQFN (4x4)

Buy Now Datasheet
Current Regulation/Management - 296-INA3221AQRGVRQ1DKR-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-INA3221AQRGVRQ1DKR-ND
Current Regulation/Management 296-INA3221AQRGVRQ1DKR-ND
Current/Voltage Monitor Regulator High/Low-Side 16-VQFN (4x4)

Current/Voltage Monitor Regulator High/Low-Side 16-VQFN (4x4)

Buy Now Datasheet
Current Regulation/Management - 296-INA3221AQRGVRQ1TR-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-INA3221AQRGVRQ1TR-ND
Current Regulation/Management 296-INA3221AQRGVRQ1TR-ND
Current/Voltage Monitor Regulator High/Low-Side 16-VQFN (4x4)

Current/Voltage Monitor Regulator High/Low-Side 16-VQFN (4x4)

Buy Now Datasheet
PMIC - PMIC - Current Regulation/Management - INA3221AQRGVRQ1 - 806193-INA3221AQRGVRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - INA3221AQRGVRQ1
806193-INA3221AQRGVRQ1
PMIC - PMIC - Current Regulation/Management - INA3221AQRGVRQ1 806193-INA3221AQRGVRQ1
Manufacturer: Texas Instruments Win Source Part Number: 806193-INA3221AQRGVR Q1 Packaging: Reel Mounting Style: SMD Voltage - Input: 0V ~ 26V Function: Current/Voltage Monitor Accuracy: ±0.25% Sensing Method: High/Low-Side Supplier Device Package: 16-VQFN (4x4) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 16-VQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,500 MSL Level: 2 (1 Year)

Manufacturer: Texas Instruments
Win Source Part Number: 806193-INA3221AQRGVRQ1
Packaging: Reel
Mounting Style: SMD
Voltage - Input: 0V ~ 26V
Function: Current/Voltage Monitor
Accuracy: ±0.25%
Sensing Method: High/Low-Side
Supplier Device Package: 16-VQFN (4x4)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 16-VQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)

Buy Now
PMIC - Current Regulation/Management - INA3221AQRGVRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Current Regulation/Management
INA3221AQRGVRQ1
PMIC - Current Regulation/Management INA3221AQRGVRQ1
IC CURRENT SHUNT MONITOR 16VQFN

IC CURRENT SHUNT MONITOR 16VQFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Current & Power Monitors & Regulators
INA3221AQRGVRQ1
Current & Power Monitors & Regulators INA3221AQRGVRQ1
Current & Power Monitors & Regulators AEC-Q100, 26V, Triple, Bi-Directional, Low-/High-Side, I2C Out Current/Voltage Monitor w/Alerts 16-VQFN -40 to 125

Current & Power Monitors & Regulators AEC-Q100, 26V, Triple, Bi-Directional, Low-/High-Side, I2C Out Current/Voltage Monitor w/Alerts 16-VQFN -40 to 125

Buy Now Datasheet
Current Regulation/Management - INA3221AQRGVRQ1 - ODG (Origin Data Global)
Shenzhen, China
Current Regulation/Management
INA3221AQRGVRQ1
Current Regulation/Management INA3221AQRGVRQ1
IC CURRENT SHUNT MONITOR 16VQFN

IC CURRENT SHUNT MONITOR 16VQFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 734-INA3221AQRGVRQ1 296-INA3221AQRGVRQ1CT-ND 806193-INA3221AQRGVRQ1 INA3221AQRGVRQ1 INA3221AQRGVRQ1 INA3221AQRGVRQ1
Product Name Automotive 26V VQFN Power Management IC Current Regulation/Management PMIC - PMIC - Current Regulation/Management - INA3221AQRGVRQ1 PMIC - Current Regulation/Management Current & Power Monitors & Regulators Current Regulation/Management
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data