Manufacturer: Texas Instruments
Win Source Part Number: 921200-INA216A2RSWT
Series: Zero-Drift
Operating Temperature Range: -40°C ~ 125°C
Features: Current Monitor Regulator High-Side - 10-UQFN (1.8x1.4)
Package: 10-UFQFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: INA216
Categories: Integrated Circuits (ICs)
Case / Package: 10-UQFN (1.8x1.4)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: INA216A2RSWT-ND, 296-INA216A2RSWTTR, 296-INA216A2RSWTCT, 296-INA216A2RSWTDKR
Current Monitor Regulator High-Side 10-UQFN (1.8x1.4)
Current Monitor Regulator High-Side 10-UQFN (1.8x1.4)
Current Monitor Regulator High-Side 10-UQFN (1.8x1.4)
1.8 to 5.5V, high-precision current sense amplifier in wcsp 10-UQFN -40 to 125 Product overview: INA216A2RSWT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 5.5V, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA216A2RSWT can be used for catalog matching and distributor lookup.
IC CURRENT SHUNT MONITOR 10UQFN
Current & Power Monitors & Regulators Tiny,Low Pwr Crnt Sense Amp
IC CURRENT SHUNT MONITOR 10UQFN
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 921200-INA216A2RSWT | 296-INA216A2RSWTDKR-ND | 734-INA216A2RSWT | INA216A2RSWT | INA216A2RSWT | INA216A2RSWT |
| Product Name | PMIC - PMIC - Current Regulation/Management - INA216A2RSWT | Current Regulation/Management | 5.5V Power Management IC | Current Regulation/Management | Current & Power Monitors & Regulators | PMIC - Current Regulation/Management |
| Package Type | Other; 10-UQFN (1.8x1.4) | Other; 10-UFQFN | Other; 10-UFQFN |