Manufacturer: Texas Instruments
Win Source Part Number: 1185790-INA199B1RSWR
Packaging: Reel
Mounting Style: SMD
Function: Current Sense
Accuracy: ±1.5%
Sensing Method: High/Low-Side
Categories: Integrated Circuits
Supplier Device Package: 10-UQFN (1.8x1.4)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 10-UFQFN
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Parts Input Voltage (V): -0.1V ~ 26V
26V, bi-directional current sense amplifier 10-UQFN -40 to 125 Product overview: INA199B1RSWR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 26V, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA199B1RSWR can be used for catalog matching and distributor lookup.
IC OPAMP CURR SENSE 80KHZ 10UQFN
IC OPAMP CURR SENSE 80KHZ 10UQFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1185790-INA199B1RSWR | 734-INA199B1RSWR | INA199B1RSWR | INA199B1RSWR |
| Product Name | PMIC - PMIC - Current Regulation/Management - INA199B1RSWR | 26V Power Management IC | Current Regulation/Management | PMIC - Current Regulation/Management |
| Package Type | Other; 10-UFQFN | Other; 10-UFQFN |