JM38510/11201BCA -- COMPARATORS
Texas Instruments
Comparators
JM38510/11201BCA
Description
MIL GRADE PM111S
Description
MIL GRADE PM111S
Technical Specifications
|
Product Category
|
IC Linear Voltage Regulators |
|
Product Number
|
JM38510/11201BCA |
|
Product Name
|
Comparators |
|
Package Type
|
DIP; Other; 14-CDIP (0.300", 7.62mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Package Type
Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT
1.4 amps
VIN
3 to 5.5 volts
View Details
Output Polarity
Positive
Output Voltage Type
Fixed
Package Type
SOIC; Other; Soic
View Details
Package Type
SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature
0 to 70 C (32 to 158 F)
View Details