Texas Instruments High-Performance Analog Current Regulation/Management INA301A1IDGKT

Description
Current Monitor Regulator High/Low-Side 8-VSSOP
Request a Quote Datasheet
Description
Current Monitor Regulator High/Low-Side 8-VSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Regulation/Management - 296-43928-2-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-43928-2-ND
Current Regulation/Management 296-43928-2-ND
Current Monitor Regulator High/Low-Side 8-VSSOP

Current Monitor Regulator High/Low-Side 8-VSSOP

Buy Now Datasheet
Current Regulation/Management - 296-43928-1-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-43928-1-ND
Current Regulation/Management 296-43928-1-ND
Current Monitor Regulator High/Low-Side 8-VSSOP

Current Monitor Regulator High/Low-Side 8-VSSOP

Buy Now Datasheet
Current Regulation/Management - 296-43928-6-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-43928-6-ND
Current Regulation/Management 296-43928-6-ND
Current Monitor Regulator High/Low-Side 8-VSSOP

Current Monitor Regulator High/Low-Side 8-VSSOP

Buy Now Datasheet
Singapore, Singapore
36V 550kHz 4V Power Management IC
734-INA301A1IDGKT
36V 550kHz 4V Power Management IC 734-INA301A1IDGKT
High-Precision Current Sense Op Amp, 36V, 550kHz, 4V/µs, 8-Pin VSSOP Product overview: INA301A1IDGKT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 550kHz, 4V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 36V, 550kHz, 4V, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA301A1IDGKT can be used for catalog matching and distributor lookup.

High-Precision Current Sense Op Amp, 36V, 550kHz, 4V/µs, 8-Pin VSSOP Product overview: INA301A1IDGKT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 550kHz, 4V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 36V, 550kHz, 4V, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA301A1IDGKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Current Regulation/Management - INA301A1IDGKT - 921218-INA301A1IDGKT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - INA301A1IDGKT
921218-INA301A1IDGKT
PMIC - PMIC - Current Regulation/Management - INA301A1IDGKT 921218-INA301A1IDGKT
Manufacturer: Texas Instruments Win Source Part Number: 921218-INA301A1IDGKT Operating Temperature Range: -40°C ~ 125°C Features: Current Monitor Regulator High/Low-Side - 8-VSSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: INA301 Categories: Integrated Circuits (ICs) Case / Package: 8-VSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-43928-6, 296-43928-2, INA301A1IDGKT-ND, 296-43928-1, -296-43928-1-ND

Manufacturer: Texas Instruments
Win Source Part Number: 921218-INA301A1IDGKT
Operating Temperature Range: -40°C ~ 125°C
Features: Current Monitor Regulator High/Low-Side - 8-VSSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: INA301
Categories: Integrated Circuits (ICs)
Case / Package: 8-VSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-43928-6, 296-43928-2, INA301A1IDGKT-ND, 296-43928-1, -296-43928-1-ND

Buy Now Datasheet
Sheung Wan, Hong Kong
Current & Power Monitors & Regulators
INA301A1IDGKT
Current & Power Monitors & Regulators INA301A1IDGKT
Current & Power Monitors & Regulators 36V, Low-/High-side, Voltage Output CSA with Comparator 8-VSSOP -40 to 125

Current & Power Monitors & Regulators 36V, Low-/High-side, Voltage Output CSA with Comparator 8-VSSOP -40 to 125

Buy Now Datasheet
PMIC - Current Regulation/Management - INA301A1IDGKT - Lingto Electronic Limited
Shenzhen, China
PMIC - Current Regulation/Management
INA301A1IDGKT
PMIC - Current Regulation/Management INA301A1IDGKT
IC COMPARATOR SENSING AMP 8VSSOP

IC COMPARATOR SENSING AMP 8VSSOP

Supplier's Site Datasheet
Current Regulation/Management - INA301A1IDGKT - ODG (Origin Data Global)
Shenzhen, China
Current Regulation/Management
INA301A1IDGKT
Current Regulation/Management INA301A1IDGKT
IC COMPARATOR SENSING AMP 8VSSOP

IC COMPARATOR SENSING AMP 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 296-43928-2-ND 734-INA301A1IDGKT 921218-INA301A1IDGKT INA301A1IDGKT INA301A1IDGKT INA301A1IDGKT
Product Name Current Regulation/Management 36V 550kHz 4V Power Management IC PMIC - PMIC - Current Regulation/Management - INA301A1IDGKT Current & Power Monitors & Regulators PMIC - Current Regulation/Management Current Regulation/Management
Package Type Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP; Other; 8-VSSOP Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Unlock Full Specs
to access all available technical data