Texas Instruments PMIC - PMIC - Voltage Regulators - Linear - LM1085IS-12 LM1085IS-12

Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1196644-LM1085IS-12 Manufacturer Homepage: www.national.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1196644-LM1085IS-12 Manufacturer Homepage: www.national.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LM1085IS-12 - 1196644-LM1085IS-12 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LM1085IS-12
1196644-LM1085IS-12
PMIC - PMIC - Voltage Regulators - Linear - LM1085IS-12 1196644-LM1085IS-12
Manufacturer: National Semiconductor (TI) Win Source Part Number: 1196644-LM1085IS-12 Manufacturer Homepage: www.national.com RoHS State: Request Verification Popularity: Medium Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: National Semiconductor (TI)
Win Source Part Number: 1196644-LM1085IS-12
Manufacturer Homepage: www.national.com
RoHS State: Request Verification
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now
Singapore, Singapore
12 V 1.5 V LDO Voltage Regulator IC
776-LM1085IS-12
12 V 1.5 V LDO Voltage Regulator IC 776-LM1085IS-12
IC VREG 12 V FIXED POSITIVE LDO REGULATOR, 1.5 V DROPOUT, PSSO3, TO-263, 3 PIN, Fixed Positive Single Output LDO Regulator Product overview: LM1085IS-12 from National Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 12 V, 1.5 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12 V, 1.5 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM1085IS-12 can be used for catalog matching and distributor lookup.

IC VREG 12 V FIXED POSITIVE LDO REGULATOR, 1.5 V DROPOUT, PSSO3, TO-263, 3 PIN, Fixed Positive Single Output LDO Regulator Product overview: LM1085IS-12 from National Semiconductor is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 12 V, 1.5 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 12 V, 1.5 V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LM1085IS-12 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LM1085IS-12 - Rochester Electronics
Newburyport, MA, United States
Fixed Positive LDO Regulator, 12V, 1.5V Dropout, BIPolar, PSSO3

Fixed Positive LDO Regulator, 12V, 1.5V Dropout, BIPolar, PSSO3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LM1085IS-12 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LM1085IS-12
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LM1085IS-12
IC REG LINEAR FIXED POS LDO REG

IC REG LINEAR FIXED POS LDO REG

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators
Product Number 1196644-LM1085IS-12 776-LM1085IS-12 LM1085IS-12 LM1085IS-12
Product Name PMIC - PMIC - Voltage Regulators - Linear - LM1085IS-12 12 V 1.5 V LDO Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Output Polarity Positive
Dropout Voltage 0.0015 volts
Operating Temperature -40 C (-40 F)
Package Type Other; SMSIP3H
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 9228317 - RS Components, Ltd.
Specs
Regulator Type Low Dropout
Output Polarity Positive
Output Voltage Type Fixed
View Details
Motor Drivers, Controllers - A3953SB-T - ODG (Origin Data Global)
Specs
Package Type DIP; Other; 16-PowerDIP (0.300", 7.62mm)
IOUT 1.3 amps
VIN 3 to 5.5 volts
View Details
PMIC - Voltage Regulators - Linear - ADP3307ART-2.75-RL - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Noise Reduction, Shutdown
IOUT 0.1000 amps
View Details
Battery Chargers - BQ24123RHLTG4 - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details