Manufacturer: Texas Instruments
Win Source Part Number: 776780-INA206AID
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 14-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Voltage - Input: -16 V ~ 80 V
Function: Current Monitor
Output Current: 1mA
Accuracy: ±3.5%
Sensing Method: High-Side
Family Name: INA206
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-SOIC
Alternative Parts (Cross-Reference): NJU7112AM-T1; NJU#7112AM-TE3; NJU#7112AM; NJU7112AM-TE3;
Introduction Date: September 20, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited
-16 to 80V, 500kHz current sense amplifier w/ window comparator 14-SOIC -40 to 125 Product overview: INA206AID from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 500kHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 80V, 500kHz, SOIC, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA206AID can be used for catalog matching and distributor lookup.
Current Monitor Regulator High-Side 1mA 14-SOIC
Current & Power Monitors & Regulators High Side Measurment Current Shunt Mon
IC CURRENT MONITOR 3.5% 14SOIC
IC CURRENT MONITOR 3.5% 14SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776780-INA206AID | 734-INA206AID | 296-20677-5-ND | INA206AID | INA206AID | INA206AID |
| Product Name | PMIC - PMIC - Current Regulation/Management - INA206AID | 80V 500kHz SOIC Power Management IC | Current Regulation/Management | Current & Power Monitors & Regulators | PMIC - Current Regulation/Management | Current Regulation/Management |
| Package Type | SOIC; Other; 14-SOIC (0.154", 3.90mm Width) | Other; SOIC | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 14-SOIC (0.154", 3.90mm Width) |