SPECIALTY ANALOG CIRCUIT, PDSO8, GREEN, PLASTIC, MS-012AA, SOIC-8 Product overview: LFC789D25CDRG4 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOIC, Power Management IC, Linear Regulator Controllers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 757-LFC789D25CDRG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 070893-LFC789D25CDRG
Packaging: Reel - TR
Type: Positive Fixed and Adjustable
Voltage - Input: 9 V to 16 V
Number of Outputs: 2
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C
Case / Package: 8-SOIC
Operating Supply Current: 2.5mA
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance
IC REG CTRLR DUAL FIX/ADJ 8SOIC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Utmel Electronic Limited | |
|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 757-LFC789D25CDRG4 | 070893-LFC789D25CDRG4 | 815-LFC789D25CDRG4 |
| Product Name | SOIC Power Management IC | PMIC - PMIC - Voltage Regulators - Linear Regulator Controllers - LFC789D25CDRG4 | IC REG CTRLR DUAL FIX/ADJ 8SOIC |
| Output Voltage Type | Fixed | Fixed; Fixed | |
| Package Type | Other; D | SOIC; Other; 8-SOIC | Other; D |
| Output Voltage | 2.5 volts | ||
| IOUT | 3 amps | 3 amps | |
| IQ | 0.0020 amps |