Texas Instruments High-Performance Analog Current Regulation/Management INA226AIDGSR

Description
Current Monitor Regulator High/Low-Side 10mA 10-VSSOP
Request a Quote Datasheet
Description
Current Monitor Regulator High/Low-Side 10mA 10-VSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Regulation/Management - 296-29034-2-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-29034-2-ND
Current Regulation/Management 296-29034-2-ND
Current Monitor Regulator High/Low-Side 10mA 10-VSSOP

Current Monitor Regulator High/Low-Side 10mA 10-VSSOP

Buy Now Datasheet
Current Regulation/Management - 296-29034-1-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-29034-1-ND
Current Regulation/Management 296-29034-1-ND
Current Monitor Regulator High/Low-Side 10mA 10-VSSOP

Current Monitor Regulator High/Low-Side 10mA 10-VSSOP

Buy Now Datasheet
Current Regulation/Management - 296-29034-6-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-29034-6-ND
Current Regulation/Management 296-29034-6-ND
Current Monitor Regulator High/Low-Side 10mA 10-VSSOP

Current Monitor Regulator High/Low-Side 10mA 10-VSSOP

Buy Now Datasheet
Singapore, Singapore
5.5V Power Management IC
734-INA226AIDGSR
5.5V Power Management IC 734-INA226AIDGSR
High-Accuracy Voltage Monitor IC, 2.7-5.5V, 0.02% Acc, VSSOP Product overview: INA226AIDGSR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 5.5V, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA226AIDGSR can be used for catalog matching and distributor lookup.

High-Accuracy Voltage Monitor IC, 2.7-5.5V, 0.02% Acc, VSSOP Product overview: INA226AIDGSR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 5.5V, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA226AIDGSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Current Regulation/Management - INA226AIDGSR - 017297-INA226AIDGSR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - INA226AIDGSR
017297-INA226AIDGSR
PMIC - PMIC - Current Regulation/Management - INA226AIDGSR 017297-INA226AIDGSR
Manufacturer: Texas Instruments Win Source Part Number: 017297-INA226AIDGSR Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: 0 V to 36 V Output Current: 10mA Accuracy: ±0.02% Sensing Method: High/Low-Side Family Name: INA226AIDGSR Family Name: INA226 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-VSSOP Purpose: Current Monitor Alternative Parts (Cross-Reference): INA226AIDGST; ; Introduction Date: July 01, 2011 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 017297-INA226AIDGSR
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: 0 V to 36 V
Output Current: 10mA
Accuracy: ±0.02%
Sensing Method: High/Low-Side
Family Name: INA226AIDGSR
Family Name: INA226
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-VSSOP
Purpose: Current Monitor
Alternative Parts (Cross-Reference): INA226AIDGST; ;
Introduction Date: July 01, 2011
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - Current Regulation/Management - INA226AIDGSR - Lingto Electronic Limited
Shenzhen, China
PMIC - Current Regulation/Management
INA226AIDGSR
PMIC - Current Regulation/Management INA226AIDGSR
IC MONITOR PWR/CURR BIDIR 10MSOP

IC MONITOR PWR/CURR BIDIR 10MSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Current & Power Monitors & Regulators
INA226AIDGSR
Current & Power Monitors & Regulators INA226AIDGSR
Current & Power Monitors & Regulators Hi-Side Msmt,Bi-Dir Current/Pwr Mon

Current & Power Monitors & Regulators Hi-Side Msmt,Bi-Dir Current/Pwr Mon

Buy Now Datasheet
Current Regulation/Management - INA226AIDGSR - ODG (Origin Data Global)
Shenzhen, China
Current Regulation/Management
INA226AIDGSR
Current Regulation/Management INA226AIDGSR
IC MONITOR PWR/CURR BIDIR 10MSOP

IC MONITOR PWR/CURR BIDIR 10MSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 296-29034-2-ND 734-INA226AIDGSR 017297-INA226AIDGSR INA226AIDGSR INA226AIDGSR INA226AIDGSR
Product Name Current Regulation/Management 5.5V Power Management IC PMIC - PMIC - Current Regulation/Management - INA226AIDGSR PMIC - Current Regulation/Management Current & Power Monitors & Regulators Current Regulation/Management
Package Type Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" Other; VSSOP SSOP; Other; 10-VSSOP Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Unlock Full Specs
to access all available technical data