Manufacturer: Texas Instruments
Win Source Part Number: 874582-INA206AIDR
Operating Temperature Range: -40°C ~ 125°C
Features: Current Monitor Regulator High-Side 1mA 14-SOIC
Package: 14-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: INA206
Categories: Integrated Circuits (ICs)
Case / Package: 14-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 89 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
-16 to 80V, 500kHz current sense amplifier w/ window comparator 14-SOIC -40 to 125 Product overview: INA206AIDR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 500kHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 80V, 500kHz, SOIC, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA206AIDR can be used for catalog matching and distributor lookup.
Current Monitor Regulator High-Side 1mA 14-SOIC
IC CURRENT MONITOR 3.5% 14SOIC
IC CURRENT MONITOR 3.5% 14SOIC
Current & Power Monitors & Regulators High Side Measurment Current Shunt Mon
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 874582-INA206AIDR | 734-INA206AIDR | INA206AIDR-ND | INA206AIDR | INA206AIDR | INA206AIDR |
| Product Name | PMIC - PMIC - Current Regulation/Management - INA206AIDR | 80V 500kHz SOIC Power Management IC | Current Regulation/Management | Current Regulation/Management | PMIC - Current Regulation/Management | Current & Power Monitors & Regulators |
| Package Type | SOIC; Other; 14-SOIC | Other; SOIC | SOIC; Other; "14-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 14-SOIC (0.154", 3.90mm Width) |