Texas Instruments High-Performance Analog PMIC - PMIC - Current Regulation/Management - INA301A3IDGKT INA301A3IDGKT

Description
Manufacturer: Texas Instruments Win Source Part Number: 921220-INA301A3IDGKT Operating Temperature Range: -40°C ~ 125°C Features: Current Monitor Regulator High/Low-Side - 8-VSSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: INA301 Categories: Integrated Circuits (ICs) Case / Package: 8-VSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-43930-2, 296-43930-1, 296-43930-6, INA301A3IDGKT-ND
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 921220-INA301A3IDGKT Operating Temperature Range: -40°C ~ 125°C Features: Current Monitor Regulator High/Low-Side - 8-VSSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: INA301 Categories: Integrated Circuits (ICs) Case / Package: 8-VSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-43930-2, 296-43930-1, 296-43930-6, INA301A3IDGKT-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Current Regulation/Management - INA301A3IDGKT - 921220-INA301A3IDGKT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - INA301A3IDGKT
921220-INA301A3IDGKT
PMIC - PMIC - Current Regulation/Management - INA301A3IDGKT 921220-INA301A3IDGKT
Manufacturer: Texas Instruments Win Source Part Number: 921220-INA301A3IDGKT Operating Temperature Range: -40°C ~ 125°C Features: Current Monitor Regulator High/Low-Side - 8-VSSOP Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: INA301 Categories: Integrated Circuits (ICs) Case / Package: 8-VSSOP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-43930-2, 296-43930-1, 296-43930-6, INA301A3IDGKT-ND

Manufacturer: Texas Instruments
Win Source Part Number: 921220-INA301A3IDGKT
Operating Temperature Range: -40°C ~ 125°C
Features: Current Monitor Regulator High/Low-Side - 8-VSSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: INA301
Categories: Integrated Circuits (ICs)
Case / Package: 8-VSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-43930-2, 296-43930-1, 296-43930-6, INA301A3IDGKT-ND

Buy Now Datasheet
Current Regulation/Management - 296-43930-6-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-43930-6-ND
Current Regulation/Management 296-43930-6-ND
Current Monitor Regulator High/Low-Side 8-VSSOP

Current Monitor Regulator High/Low-Side 8-VSSOP

Buy Now Datasheet
Current Regulation/Management - 296-43930-2-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-43930-2-ND
Current Regulation/Management 296-43930-2-ND
Current Monitor Regulator High/Low-Side 8-VSSOP

Current Monitor Regulator High/Low-Side 8-VSSOP

Buy Now Datasheet
Current Regulation/Management - 296-43930-1-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-43930-1-ND
Current Regulation/Management 296-43930-1-ND
Current Monitor Regulator High/Low-Side 8-VSSOP

Current Monitor Regulator High/Low-Side 8-VSSOP

Buy Now Datasheet
Singapore, Singapore
36V 550kHz 4V Power Management IC
734-INA301A3IDGKT
36V 550kHz 4V Power Management IC 734-INA301A3IDGKT
36V, 550kHz, 4V/µs, high-precision current sense amplifier w/ comparator 8-VSSOP -40 to 125 Product overview: INA301A3IDGKT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 550kHz, 4V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 36V, 550kHz, 4V, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA301A3IDGKT can be used for catalog matching and distributor lookup.

36V, 550kHz, 4V/µs, high-precision current sense amplifier w/ comparator 8-VSSOP -40 to 125 Product overview: INA301A3IDGKT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 550kHz, 4V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 36V, 550kHz, 4V, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA301A3IDGKT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Regulation/Management - INA301A3IDGKT - ODG (Origin Data Global)
Shenzhen, China
Current Regulation/Management
INA301A3IDGKT
Current Regulation/Management INA301A3IDGKT
IC COMPARATOR SENSING AMP 8VSSOP

IC COMPARATOR SENSING AMP 8VSSOP

Supplier's Site Datasheet
PMIC - Current Regulation/Management - INA301A3IDGKT - Lingto Electronic Limited
Shenzhen, China
PMIC - Current Regulation/Management
INA301A3IDGKT
PMIC - Current Regulation/Management INA301A3IDGKT
IC COMPARATOR SENSING AMP 8VSSOP

IC COMPARATOR SENSING AMP 8VSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Current & Power Monitors & Regulators
INA301A3IDGKT
Current & Power Monitors & Regulators INA301A3IDGKT
Current & Power Monitors & Regulators 36V, Low-/High-side, Voltage Output CSA with Comparator 8-VSSOP -40 to 125

Current & Power Monitors & Regulators 36V, Low-/High-side, Voltage Output CSA with Comparator 8-VSSOP -40 to 125

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 921220-INA301A3IDGKT 296-43930-6-ND 734-INA301A3IDGKT INA301A3IDGKT INA301A3IDGKT INA301A3IDGKT
Product Name PMIC - PMIC - Current Regulation/Management - INA301A3IDGKT Current Regulation/Management 36V 550kHz 4V Power Management IC Current Regulation/Management PMIC - Current Regulation/Management Current & Power Monitors & Regulators
Package Type SSOP; Other; 8-VSSOP Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Unlock Full Specs
to access all available technical data