Current Monitor Regulator High-Side 8-VSSOP
Current Monitor Regulator High-Side 8-VSSOP
Current Monitor Regulator High-Side 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1185825-INA225AIDGKR
Series: Zero-Drift
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Mounting: SMD
Voltage - Input: 2.7 V ~ 36 V
Function: Current Monitor
Sensing Method: High-Side
Family Name: INA225
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VSSOP
Alternative Parts (Cross-Reference): MAX4173TESA+T; MAX4173FESA-T; MAX4173FESA+T;
Introduction Date: March 01, 2014
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Bi-Directional Current Sense Amp, 36V, Zero-Drift, VSSOP Product overview: INA225AIDGKR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 36V, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA225AIDGKR can be used for catalog matching and distributor lookup.
IC MONITOR PWR/CUR BIDIR 8VSSOP
IC MONITOR PWR/CUR BIDIR 8VSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 296-46096-1-ND | 1185825-INA225AIDGKR | 734-INA225AIDGKR | INA225AIDGKR | INA225AIDGKR |
| Product Name | Current Regulation/Management | PMIC - PMIC - Current Regulation/Management - INA225AIDGKR | 36V Power Management IC | Current Regulation/Management | PMIC - Current Regulation/Management |
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) | Other; VSSOP | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) |