Current Sense Regulator High/Low-Side 8-WSON (2x2)
Current Sense Regulator High/Low-Side 8-WSON (2x2)
Current Sense Regulator High/Low-Side 8-WSON (2x2)
26V, 350kHz current sense amplifier w/ integrated over-current comparator 8-WSON -40 to 125 Product overview: INA381A3IDSGR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26V, 350kHz. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 26V, 350kHz, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA381A3IDSGR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 921229-INA381A3IDSGR
Series: Zero-Drift
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Current Sense Regulator High/Low-Side - 8-WSON (2x2)
Package: 8-WFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: INA381
Categories: Integrated Circuits (ICs)
Case / Package: 8-WSON (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-50476-6, INA381A3IDSGR-ND, 296-50476-1, 296-50476-2
LOW COST CURRENT SENSOR WITH COM
LOW COST CURRENT SENSOR WITH COM
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 296-50476-6-ND | 734-INA381A3IDSGR | 921229-INA381A3IDSGR | INA381A3IDSGR | INA381A3IDSGR |
| Product Name | Current Regulation/Management | 26V 350kHz Power Management IC | PMIC - PMIC - Current Regulation/Management - INA381A3IDSGR | PMIC - Current Regulation/Management | Current Regulation/Management |
| Package Type | Other; 8-WFDFN Exposed Pad | Other; 8-WSON (2x2) | Other; 8-WFDFN Exposed Pad |