Manufacturer: Texas Instruments
Win Source Part Number: 874614-INA286AQDRQ1
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: Current Monitor Regulator High/Low-Side - 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: INA286
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: INA286AQDRQ1-ND, 296-42504-1, 296-42504-2, -296-42504-1-ND, 296-42504-6
AEC-Q100, -14 to 80V, bi-directional current sense amplifier 8-SOIC -40 to 125 Product overview: INA286AQDRQ1 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 80V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Automotive, 80V, SOIC, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA286AQDRQ1 can be used for catalog matching and distributor lookup.
Current Monitor Regulator High/Low-Side 8-SOIC
Current Monitor Regulator High/Low-Side 8-SOIC
Current Monitor Regulator High/Low-Side 8-SOIC
IC CURRENT SHUNT MONITOR 8SOIC
IC CURRENT SHUNT MONITOR 8SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 874614-INA286AQDRQ1 | 734-INA286AQDRQ1 | 296-42504-2-ND | INA286AQDRQ1 | INA286AQDRQ1 |
| Product Name | PMIC - PMIC - Current Regulation/Management - INA286AQDRQ1 | Automotive 80V SOIC Power Management IC | Current Regulation/Management | Current Regulation/Management | PMIC - Current Regulation/Management |
| Package Type | SOIC; Other; 8-SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) |