Manufacturer: Texas Instruments
Win Source Part Number: 874602-INA223AIDSKR
Series: Zero-Drift
Operating Temperature Range: -40°C ~ 105°C
Features: Current/Voltage Monitor Regulator High/Low-Side - 10-SON (2.5x2.5)
Package: 10-WFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: INA223
Categories: Integrated Circuits (ICs)
Case / Package: 10-SON (2.5x2.5)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Current/Voltage Monitor Regulator High/Low-Side 10-SON (2.5x2.5)
26V, programmable-gain current sense amplifier & analog power monitor 10-SON -40 to 105 Product overview: INA223AIDSKR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 26V, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA223AIDSKR can be used for catalog matching and distributor lookup.
IC CURRENT SHUNT MONITOR 10SON
IC CURRENT SHUNT MONITOR 10SON
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 874602-INA223AIDSKR | 296-INA223AIDSKRTR-ND | 734-INA223AIDSKR | INA223AIDSKR | INA223AIDSKR |
| Product Name | PMIC - PMIC - Current Regulation/Management - INA223AIDSKR | Current Regulation/Management | 26V Power Management IC | PMIC - Current Regulation/Management | Current Regulation/Management |
| Package Type | Other; 10-SON (2.5x2.5) | Other; 10-WFDFN Exposed Pad | Other; SON | Other; 10-WFDFN Exposed Pad |