Manufacturer: Texas Instruments
Win Source Part Number: 1185784-INA193AMDBVR
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Package: SC-74A, SOT-753
Mounting: SMD
Voltage - Input: -16 V ~ 80 V
Function: Current Monitor
Accuracy: ±3%
Sensing Method: High-Side
Family Name: INA193A-EP
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
Introduction Date: December 16, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Current Monitor Regulator High-Side SOT-23-5
Current Monitor Regulator High-Side SOT-23-5
Current Monitor Regulator High-Side SOT-23-5
Current Sense Amp, 500kHz, SOT-23-5, 80dB CMRR Product overview: INA193AMDBVREP from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500kHz, SOT-23. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 500kHz, SOT-23, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA193AMDBVREP can be used for catalog matching and distributor lookup.
Current & Power Monitors & Regulators Mil Enhance Current Shunt Monitor
IC CURRENT MONITOR 3% SOT23-5
IC CURRENT MONITOR 3% SOT23-5
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1185784-INA193AMDBVREP | 296-22154-1-ND | 734-INA193AMDBVREP | INA193AMDBVREP | INA193AMDBVREP | INA193AMDBVREP |
| Product Name | PMIC - PMIC - Current Regulation/Management - INA193AMDBVREP | Current Regulation/Management | 500kHz SOT-23 Power Management IC | Current & Power Monitors & Regulators | Current Regulation/Management | PMIC - Current Regulation/Management |
| Package Type | SOT23; Other; SC-74A, SOT-753 | Other; SC-74A, SOT-753 | Other; SOT-23-5 | SOT23; Other; SC-74A, SOT-753 |