Texas Instruments High-Performance Analog Current Regulation/Management INA201AQDGKRQ1

Description
Current Monitor Regulator High-Side 8-VSSOP
Request a Quote Datasheet
Description
Current Monitor Regulator High-Side 8-VSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Regulation/Management - 296-36592-2-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-36592-2-ND
Current Regulation/Management 296-36592-2-ND
Current Monitor Regulator High-Side 8-VSSOP

Current Monitor Regulator High-Side 8-VSSOP

Buy Now Datasheet
PMIC - PMIC - Current Regulation/Management - INA201AQDGKRQ1 - 1045493-INA201AQDGKRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - INA201AQDGKRQ1
1045493-INA201AQDGKRQ1
PMIC - PMIC - Current Regulation/Management - INA201AQDGKRQ1 1045493-INA201AQDGKRQ1
Manufacturer: Texas Instruments Win Source Part Number: 1045493-INA201AQDGKR Q1 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: -16 V to 80 V Accuracy: ±3.5% Sensing Method: High-Side Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-VSSOP Purpose: Current Monitor Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1045493-INA201AQDGKRQ1
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: -16 V to 80 V
Accuracy: ±3.5%
Sensing Method: High-Side
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Purpose: Current Monitor
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Automotive 80V 500kHz Power Management IC
734-INA201AQDGKRQ1
Automotive 80V 500kHz Power Management IC 734-INA201AQDGKRQ1
AEC-Q100, -16 to 80V, 500kHz current sense amplifier w/ comparator 8-VSSOP -40 to 125 Product overview: INA201AQDGKRQ1 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 80V, 500kHz. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Automotive, 80V, 500kHz, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA201AQDGKRQ1 can be used for catalog matching and distributor lookup.

AEC-Q100, -16 to 80V, 500kHz current sense amplifier w/ comparator 8-VSSOP -40 to 125 Product overview: INA201AQDGKRQ1 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 80V, 500kHz. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Automotive, 80V, 500kHz, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA201AQDGKRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Regulation/Management - INA201AQDGKRQ1 - ODG (Origin Data Global)
Shenzhen, China
Current Regulation/Management
INA201AQDGKRQ1
Current Regulation/Management INA201AQDGKRQ1
IC CURRENT SHUNT MONITOR 8VSSOP

IC CURRENT SHUNT MONITOR 8VSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Current & Power Monitors & Regulators
INA201AQDGKRQ1
Current & Power Monitors & Regulators INA201AQDGKRQ1
Current & Power Monitors & Regulators AC High-Side Msmt Current-Shunt Mon

Current & Power Monitors & Regulators AC High-Side Msmt Current-Shunt Mon

Buy Now Datasheet
PMIC - Current Regulation/Management - INA201AQDGKRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Current Regulation/Management
INA201AQDGKRQ1
PMIC - Current Regulation/Management INA201AQDGKRQ1
IC CURRENT SHUNT MONITOR 8VSSOP

IC CURRENT SHUNT MONITOR 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 296-36592-2-ND 1045493-INA201AQDGKRQ1 734-INA201AQDGKRQ1 INA201AQDGKRQ1 INA201AQDGKRQ1 INA201AQDGKRQ1
Product Name Current Regulation/Management PMIC - PMIC - Current Regulation/Management - INA201AQDGKRQ1 Automotive 80V 500kHz Power Management IC Current Regulation/Management Current & Power Monitors & Regulators PMIC - Current Regulation/Management
Package Type Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" SSOP; Other; 8-VSSOP Other; VSSOP Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Unlock Full Specs
to access all available technical data