36V Bi-Directional Current Sense Amp, 250kHz BW, VSSOP Product overview: INA225AIDGKT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 36V, 250kHz. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 36V, 250kHz, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA225AIDGKT can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 921204-INA225AIDGKT
Series: Zero-Drift
Operating Temperature Range: -40°C ~ 125°C
Features: Current Monitor Regulator High-Side - 8-VSSOP
Package: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: INA225
Categories: Integrated Circuits (ICs)
Case / Package: 8-VSSOP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 93 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-37540-2, -296-37540-1-ND, 296-37540-1, -INA225AIDGKT-NDR, 296-37540-6, INA225AIDGKT-ND
Current Monitor Regulator High-Side 8-VSSOP
Current Monitor Regulator High-Side 8-VSSOP
Current Monitor Regulator High-Side 8-VSSOP
IC MONITOR PWR/CUR BIDIR 8VSSOP
IC MONITOR PWR/CUR BIDIR 8VSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 734-INA225AIDGKT | 921204-INA225AIDGKT | 296-37540-2-ND | INA225AIDGKT | INA225AIDGKT |
| Product Name | 36V 250kHz Power Management IC | PMIC - PMIC - Current Regulation/Management - INA225AIDGKT | Current Regulation/Management | PMIC - Current Regulation/Management | Current Regulation/Management |
| Package Type | Other; VSSOP | SSOP; Other; 8-VSSOP | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) |