12-Bit I2C Current Monitor IC, 3-5.5V, 1% Acc, SOT-23-8 Product overview: INA219AIDCNT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SOT-23. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 5.5V, SOT-23, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA219AIDCNT can be used for catalog matching and distributor lookup.
Current Monitor Regulator High-Side 10mA SOT-23-8
Current Monitor Regulator High-Side 10mA SOT-23-8
Current Monitor Regulator High-Side 10mA SOT-23-8
Manufacturer: Texas Instruments
Win Source Part Number: 017294-INA219AIDCNT
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: 0 V to 26 V
Output Current: 10mA
Accuracy: ±1%
Sensing Method: High-Side
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-8
Purpose: Current Monitor
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
IC CURRENT MONITOR 1% SOT23-8
Current & Power Monitors & Regulators 0-Drift Bi-Dir Crnt Pwr Monitor
IC CURRENT MONITOR 1% SOT23-8
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 734-INA219AIDCNT | 296-26073-1-ND | 017294-INA219AIDCNT | INA219AIDCNT | INA219AIDCNT | INA219AIDCNT |
| Product Name | 5.5V SOT-23 Power Management IC | Current Regulation/Management | PMIC - PMIC - Current Regulation/Management - INA219AIDCNT | PMIC - Current Regulation/Management | Current & Power Monitors & Regulators | Current Regulation/Management |
| Package Type | Other; SOT-23-8 | SOT23; Other; SOT-23-8 | SOT23; Other; SOT-23-8 | SOT23; Other; SOT-23-8 |