Manufacturer: Texas Instruments
Win Source Part Number: 714510-INA271AIDR
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Voltage - Input: -16 V ~ 80 V
Function: Current Monitor
Accuracy: ±1%
Sensing Method: High-Side
Family Name: INA271
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): INA271AID; INA271AIDG4;
Introduction Date: November 01, 2006
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Current Sense Amp, 130kHz BW, 1% Acc, 80dB CMRR, 1-Ch, SOIC Product overview: INA271AIDR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 130kHz, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 130kHz, SOIC, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA271AIDR can be used for catalog matching and distributor lookup.
Current Monitor Regulator High-Side 8-SOIC
Current Monitor Regulator High-Side 8-SOIC
Current Monitor Regulator High-Side 8-SOIC
IC CURRENT MONITOR 1% 8SOIC
IC CURRENT MONITOR 1% 8SOIC
Current & Power Monitors & Regulators Vltg Output H-Side Measurement
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 714510-INA271AIDR | 734-INA271AIDR | 296-21650-6-ND | INA271AIDR | INA271AIDR | INA271AIDR |
| Product Name | PMIC - PMIC - Current Regulation/Management - INA271AIDR | 130kHz SOIC Power Management IC | Current Regulation/Management | PMIC - Current Regulation/Management | Current Regulation/Management | Current & Power Monitors & Regulators |
| Package Type | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) | Other; SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | SOIC; Other; 8-SOIC (0.154", 3.90mm Width) |