Texas Instruments High-Performance Analog 26V Power Management IC INA199B3RSWR

Description
26V, bi-directional current sense amplifier 10-UQFN -40 to 125 Product overview: INA199B3RSWR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 26V, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA199B3RSWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
26V, bi-directional current sense amplifier 10-UQFN -40 to 125 Product overview: INA199B3RSWR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 26V, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA199B3RSWR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
26V Power Management IC
734-INA199B3RSWR
26V Power Management IC 734-INA199B3RSWR
26V, bi-directional current sense amplifier 10-UQFN -40 to 125 Product overview: INA199B3RSWR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 26V, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA199B3RSWR can be used for catalog matching and distributor lookup.

26V, bi-directional current sense amplifier 10-UQFN -40 to 125 Product overview: INA199B3RSWR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 26V, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA199B3RSWR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Current Regulation/Management - INA199B3RSWR - 805534-INA199B3RSWR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - INA199B3RSWR
805534-INA199B3RSWR
PMIC - PMIC - Current Regulation/Management - INA199B3RSWR 805534-INA199B3RSWR
Manufacturer: Texas Instruments Win Source Part Number: 805534-INA199B3RSWR Packaging: Reel Mounting Style: SMD Voltage - Input: -0.1V ~ 26V Function: Current Sense Accuracy: ±1.5% Sensing Method: High/Low-Side Supplier Device Package: 10-UQFN (1.8x1.4) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 10-UFQFN Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Part Number Series: INA199

Manufacturer: Texas Instruments
Win Source Part Number: 805534-INA199B3RSWR
Packaging: Reel
Mounting Style: SMD
Voltage - Input: -0.1V ~ 26V
Function: Current Sense
Accuracy: ±1.5%
Sensing Method: High/Low-Side
Supplier Device Package: 10-UQFN (1.8x1.4)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 10-UFQFN
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Part Number Series: INA199

Buy Now
Current Regulation/Management - INA199B3RSWR - ODG (Origin Data Global)
Shenzhen, China
Current Regulation/Management
INA199B3RSWR
Current Regulation/Management INA199B3RSWR
IC OPAMP CURR SENSE 14KHZ 10UQFN

IC OPAMP CURR SENSE 14KHZ 10UQFN

Supplier's Site Datasheet
PMIC - Current Regulation/Management - INA199B3RSWR - Lingto Electronic Limited
Shenzhen, China
PMIC - Current Regulation/Management
INA199B3RSWR
PMIC - Current Regulation/Management INA199B3RSWR
IC OPAMP CURR SENSE 14KHZ 10UQFN

IC OPAMP CURR SENSE 14KHZ 10UQFN

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 734-INA199B3RSWR 805534-INA199B3RSWR INA199B3RSWR INA199B3RSWR
Product Name 26V Power Management IC PMIC - PMIC - Current Regulation/Management - INA199B3RSWR Current Regulation/Management PMIC - Current Regulation/Management
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2412910 - RS Components, Ltd.
Specs
IOUT 1.5 amps
IQ 0.0060 amps
View Details
Power Distribution Switches, Load Drivers - A2982SLW-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 20-SOIC (0.295", 7.50mm Width)
Special Features Multiple Outputs
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
PMIC - PMIC - Voltage Regulators - Linear - ADP3307ART-2.7-RL7 - 860290-ADP3307ART-2.7-RL7 - Win Source Electronics
Specs
Output Polarity Positive
Package Type SOT23; Other; SOT-23-6
Life Cycle Stage PhaseOut; Obsolete
View Details
2 suppliers
Battery Chargers - BQ25618YFFR - ODG (Origin Data Global)
Specs
Package Type Other; 30-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details