Current Monitor Regulator High/Low-Side 8-VSSOP
Current Monitor Regulator High/Low-Side 8-VSSOP
Current Monitor Regulator High/Low-Side 8-VSSOP
-14 to 80V, bi-directional current sense amplifier 8-VSSOP -40 to 125 Product overview: INA283AIDGKR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 80V, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA283AIDGKR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 806579-INA283AIDGKR
Packaging: Reel
Mounting Style: SMD
Voltage - Input: -14V ~ 80V
Function: Current Monitor
Accuracy: ±0.4%
Sensing Method: High/Low-Side
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,500
MSL Level: 2 (1 Year)
Part Number Series: INA283
Current & Power Monitors & Regulators 80V, Bi-Directional, Low-/High-Side, Voltage Output Current Sense Amplifier 8-VSSOP -40 to 125
IC CURRENT SHUNT MONITOR 8VSSOP
IC CURRENT SHUNT MONITOR 8VSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 296-INA283AIDGKRDKR-ND | 734-INA283AIDGKR | 806579-INA283AIDGKR | INA283AIDGKR | INA283AIDGKR | INA283AIDGKR |
| Product Name | Current Regulation/Management | 80V Power Management IC | PMIC - PMIC - Current Regulation/Management - INA283AIDGKR | Current & Power Monitors & Regulators | Current Regulation/Management | PMIC - Current Regulation/Management |
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; 8-TSSOP, 8-MSOP | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) |