Manufacturer: Texas Instruments
Win Source Part Number: 1185787-INA197AIDBVT
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: SC-74A, SOT-753
Mounting: SMD
Voltage - Input: -16 V ~ 80 V
Function: Current Monitor
Accuracy: ±3%
Sensing Method: High-Side
Family Name: INA197
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-5
Alternative Parts (Cross-Reference): INA197AIDBVRG4; INA197AIDBVTG4; INA197AIDBVR;
Introduction Date: October 01, 2004
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Automotive, Communications & Networking, Computers & Computer Peripherals
Current Shunt Monitor IC, 18V, 300kHz, SOT-23 Product overview: INA197AIDBVT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 18V, 300kHz, SOT-23. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 18V, 300kHz, SOT-23, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA197AIDBVT can be used for catalog matching and distributor lookup.
Current Monitor Regulator High-Side SOT-23-5
Current Monitor Regulator High-Side SOT-23-5
Current Monitor Regulator High-Side SOT-23-5
Current & Power Monitors & Regulators Vltg Out Hi-Sd Msmnt Current Shunt Mntr
IC CURRENT MONITOR 3% SOT23-5
IC CURRENT MONITOR 3% SOT23-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1185787-INA197AIDBVT | 734-INA197AIDBVT | 296-17167-2-ND | INA197AIDBVT | INA197AIDBVT | INA197AIDBVT |
| Product Name | PMIC - PMIC - Current Regulation/Management - INA197AIDBVT | 18V 300kHz SOT-23 Power Management IC | Current Regulation/Management | Current & Power Monitors & Regulators | Current Regulation/Management | PMIC - Current Regulation/Management |
| Package Type | SOT23; Other; SC-74A, SOT-753 | Other; SOT-23 | Other; SC-74A, SOT-753 | SOT23; Other; SC-74A, SOT-753 |