Texas Instruments 5V LDO Voltage Regulator IC JM38510/11502BXA

Description
5V FIXED NEGATIVE REGULATOR, MBCY3, TO-39, 3 PIN Product overview: JM38510/11502BXA from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-JM38510/11502BXA can be used for catalog matching and distributor lookup.
Request a Quote
Description
5V FIXED NEGATIVE REGULATOR, MBCY3, TO-39, 3 PIN Product overview: JM38510/11502BXA from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-JM38510/11502BXA can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5V LDO Voltage Regulator IC
699-JM38510/11502BXA
5V LDO Voltage Regulator IC 699-JM38510/11502BXA
5V FIXED NEGATIVE REGULATOR, MBCY3, TO-39, 3 PIN Product overview: JM38510/11502BXA from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-JM38510/11502BXA can be used for catalog matching and distributor lookup.

5V FIXED NEGATIVE REGULATOR, MBCY3, TO-39, 3 PIN Product overview: JM38510/11502BXA from Texas Instruments is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5V, LDO Voltage Regulator IC, Linear Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 699-JM38510/11502BXA can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Regulators - Linear - JM38510/11502BXA - 1232314-JM38510/11502BXA - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - JM38510/11502BXA
1232314-JM38510/11502BXA
PMIC - PMIC - Voltage Regulators - Linear - JM38510/11502BXA 1232314-JM38510/11502BXA
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1232314-JM38510/1150 2BXA Polarity: Negative Power Dissipation: 2 kW Number of Pins: 3 Quiescent Current: 4 mA Output Current: 200 mA Output Voltage: -12 V Categories: PMIC - Voltage Regulators - Linear Case / Package: TO-39 Max Input Voltage: -32 V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited Mount: Through Hole RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -55 °C Min Input Voltage: -14 V Max Operating Temperature: 150 °C

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1232314-JM38510/11502BXA
Polarity: Negative
Power Dissipation: 2 kW
Number of Pins: 3
Quiescent Current: 4 mA
Output Current: 200 mA
Output Voltage: -12 V
Categories: PMIC - Voltage Regulators - Linear
Case / Package: TO-39
Max Input Voltage: -32 V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Mount: Through Hole
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -55 °C
Min Input Voltage: -14 V
Max Operating Temperature: 150 °C

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 699-JM38510/11502BXA 1232314-JM38510/11502BXA
Product Name 5V LDO Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - JM38510/11502BXA
Package Type Other; TO-39 TO-3; Other; TO-39
Output Voltage -12 volts 12 volts
IOUT 0.2000 amps 0.2000 amps
IQ 0.0040 amps 0.0040 amps
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2444538P - RS Components, Ltd.
Specs
Package Type SOT89; Other; SOT-89-3
IOUT 0.1000 amps
IQ 0.0060 amps
View Details
Multiple-Output Reg. For Auto Lcd Display Bias - A8601KLPTR-T - Allegro MicroSystems Inc.
Specs
Output Voltage Type Adjustable / Variable
View Details
5 suppliers
PMIC - Voltage Regulators - Linear - ADP3339AKC-2.5-RL - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
IOUT 1.5 amps
View Details
Battery Management - BQ2010SN-D107 - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 16-SOIC (0.154", 3.90mm Width)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details