Current Monitor Regulator High-Side 8-VSSOP
High-Side Current Shunt Monitor IC, 60V, 400kHz BW, 0.5% Acc, VSSOP Product overview: INA170EA/250G4 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 400kHz. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 60V, 400kHz, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA170EA/250G4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1045465-INA170EA/250
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: 2.7 V to 60 V
Accuracy: ±0.5%
Sensing Method: High-Side
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Purpose: Current Monitor
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
IC CURRENT SHUNT MONITOR 8VSSOP
IC CURRENT SHUNT MONITOR 8VSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | INA170EA/250G4-ND | 734-INA170EA/250G4 | 1045465-INA170EA/250G4 | INA170EA/250G4 | INA170EA/250G4 |
| Product Name | Current Regulation/Management | 60V 400kHz Power Management IC | PMIC - PMIC - Current Regulation/Management - INA170EA/250G4 | PMIC - Current Regulation/Management | Current Regulation/Management |
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Other; VSSOP | SSOP; Other; 8-VSSOP | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) |