Texas Instruments High-Performance Analog PMIC - PMIC - Current Regulation/Management - INA286AIDR INA286AIDR

Description
Manufacturer: Texas Instruments Win Source Part Number: 874613-INA286AIDR Series: Zero-Drift Operating Temperature Range: -40°C ~ 125°C Features: Current Monitor Regulator High/Low-Side - 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: INA286 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: INA286AIDR-ND, 296-43593-6, 296-43593-1, 296-43593-2
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 874613-INA286AIDR Series: Zero-Drift Operating Temperature Range: -40°C ~ 125°C Features: Current Monitor Regulator High/Low-Side - 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: INA286 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: INA286AIDR-ND, 296-43593-6, 296-43593-1, 296-43593-2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Current Regulation/Management - INA286AIDR - 874613-INA286AIDR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - INA286AIDR
874613-INA286AIDR
PMIC - PMIC - Current Regulation/Management - INA286AIDR 874613-INA286AIDR
Manufacturer: Texas Instruments Win Source Part Number: 874613-INA286AIDR Series: Zero-Drift Operating Temperature Range: -40°C ~ 125°C Features: Current Monitor Regulator High/Low-Side - 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Reel - TR Mounting: Surface Mount Family Name: INA286 Categories: Integrated Circuits (ICs) Case / Package: 8-SOIC ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 88 pct. Supply and Demand Status: Limited Quantity per package: 2500 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: INA286AIDR-ND, 296-43593-6, 296-43593-1, 296-43593-2

Manufacturer: Texas Instruments
Win Source Part Number: 874613-INA286AIDR
Series: Zero-Drift
Operating Temperature Range: -40°C ~ 125°C
Features: Current Monitor Regulator High/Low-Side - 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: INA286
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Limited
Quantity per package: 2500
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: INA286AIDR-ND, 296-43593-6, 296-43593-1, 296-43593-2

Buy Now Datasheet
Current Regulation/Management - 296-43593-2-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-43593-2-ND
Current Regulation/Management 296-43593-2-ND
Current Monitor Regulator High/Low-Side 8-SOIC

Current Monitor Regulator High/Low-Side 8-SOIC

Buy Now Datasheet
Current Regulation/Management - 296-43593-1-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-43593-1-ND
Current Regulation/Management 296-43593-1-ND
Current Monitor Regulator High/Low-Side 8-SOIC

Current Monitor Regulator High/Low-Side 8-SOIC

Buy Now Datasheet
Current Regulation/Management - 296-43593-6-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-43593-6-ND
Current Regulation/Management 296-43593-6-ND
Current Monitor Regulator High/Low-Side 8-SOIC

Current Monitor Regulator High/Low-Side 8-SOIC

Buy Now Datasheet
Singapore, Singapore
SOIC Power Management IC
734-INA286AIDR
SOIC Power Management IC 734-INA286AIDR
Bi-Directional Current Sense Amp, 0.4% Acc, 140dB CMRR, 20uV Vos, SOIC Product overview: INA286AIDR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOIC, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA286AIDR can be used for catalog matching and distributor lookup.

Bi-Directional Current Sense Amp, 0.4% Acc, 140dB CMRR, 20uV Vos, SOIC Product overview: INA286AIDR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, SOIC, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA286AIDR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Regulation/Management - INA286AIDR - ODG (Origin Data Global)
Shenzhen, China
Current Regulation/Management
INA286AIDR
Current Regulation/Management INA286AIDR
IC CURRENT SHUNT MONITOR 8SOIC

IC CURRENT SHUNT MONITOR 8SOIC

Supplier's Site Datasheet
PMIC - Current Regulation/Management - INA286AIDR - Lingto Electronic Limited
Shenzhen, China
PMIC - Current Regulation/Management
INA286AIDR
PMIC - Current Regulation/Management INA286AIDR
IC CURRENT SHUNT MONITOR 8SOIC

IC CURRENT SHUNT MONITOR 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 874613-INA286AIDR 296-43593-2-ND 734-INA286AIDR INA286AIDR INA286AIDR
Product Name PMIC - PMIC - Current Regulation/Management - INA286AIDR Current Regulation/Management SOIC Power Management IC Current Regulation/Management PMIC - Current Regulation/Management
Package Type SOIC; Other; 8-SOIC SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; SOIC SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data