Current Monitor Regulator High/Low-Side 10mA 10-VSSOP
Current Monitor Regulator High/Low-Side 10mA 10-VSSOP
Current Monitor Regulator High/Low-Side 10mA 10-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 851053-INA226AIDGST
Features: Regulator
Package: Reel - TR
Family Name: INA226
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 250
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -296-29100-1, 296-29100-6, 296-29100-1, 296-29100-2, -296-29100-1-ND
IC MONITOR PWR/CURR BIDIR 10MSOP
IC MONITOR PWR/CURR BIDIR 10MSOP
| DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 296-29100-2-ND | 851053-INA226AIDGST | INA226AIDGST | INA226AIDGST |
| Product Name | Current Regulation/Management | PMIC - PMIC - Current Regulation/Management - INA226AIDGST | Current Regulation/Management | PMIC - Current Regulation/Management |
| Package Type | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | Other; Reel - TR | Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) |