3V-5.5V 26V Max Supervisory IC, 0.5% Acc, SOT-23-8 Product overview: INA219BIDCNT from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 5.5V, 26V, SOT-23. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 3V, 5.5V, 26V, SOT-23, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA219BIDCNT can be used for catalog matching and distributor lookup.
Current Monitor Regulator High-Side 10mA SOT-23-8
Current Monitor Regulator High-Side 10mA SOT-23-8
Current Monitor Regulator High-Side 10mA SOT-23-8
Manufacturer: Texas Instruments
Win Source Part Number: 1045550-INA219BIDCNT
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: 0 V to 26 V
Output Current: 10mA
Accuracy: ±0.5%
Sensing Method: High-Side
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-8
Purpose: Current Monitor
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Communications & Networking, Consumer Electronics, Portable Devices
IC MONITOR PWR/CURR BID SOT-23-8
IC MONITOR PWR/CURR BID SOT-23-8
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 734-INA219BIDCNT | 296-27898-6-ND | 1045550-INA219BIDCNT | INA219BIDCNT | INA219BIDCNT |
| Product Name | 3V 5.5V 26V SOT-23 Power Management IC | Current Regulation/Management | PMIC - PMIC - Current Regulation/Management - INA219BIDCNT | Current Regulation/Management | PMIC - Current Regulation/Management |
| Package Type | Other; SOT-23-8 | SOT23; Other; SOT-23-8 | SOT23; Other; SOT-23-8 | SOT23; Other; SOT-23-8 |