The LM723JAN is a voltage regulator designed for series regulator applications, capable of supplying up to 150 mA output current without external transistors and supporting higher currents with external pass devices. It features an adjustable output voltage range from 2 V to 37 V and an input voltage range up to 40 V. The JL723SIA variant is packaged in a 10-pin TO-100 metal can (LME), operating over a temperature range of -55°C to +125°C. It meets MIL-STD-883, Method 5004 and Method 5005 quality conformance standards. Thermal resistance is 89°C/W with airflow and 156°C/W in still air. The device supports both linear and switching regulator topologies and includes provisions for current limiting.
Voltage Regulator 10-TO-100 -55 to 125
SPACE-GRADE, 9.5-V TO 40-V, 150-
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | JL723SIA | JL723SIA |
| Product Name | LM723JAN-SP Voltage Regulator | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | |
| Package Type | Other; CDIP,TO-100 | |
| Special Features | Input Overcurrent Protection; Overcurrent Protection | |
| IOUT | 0.1500 amps | 0.1500 amps |