Texas Instruments High-Performance Analog Current Regulation/Management INA271AQDRQ1

Description
Current Monitor Regulator High-Side 8-SOIC
Request a Quote Datasheet
Description
Current Monitor Regulator High-Side 8-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Regulation/Management - 296-23017-6-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-23017-6-ND
Current Regulation/Management 296-23017-6-ND
Current Monitor Regulator High-Side 8-SOIC

Current Monitor Regulator High-Side 8-SOIC

Buy Now Datasheet
Current Regulation/Management - 296-23017-2-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-23017-2-ND
Current Regulation/Management 296-23017-2-ND
Current Monitor Regulator High-Side 8-SOIC

Current Monitor Regulator High-Side 8-SOIC

Buy Now Datasheet
Current Regulation/Management - 296-23017-1-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-23017-1-ND
Current Regulation/Management 296-23017-1-ND
Current Monitor Regulator High-Side 8-SOIC

Current Monitor Regulator High-Side 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Current Regulation/Management - INA271AQDRQ1 - 017300-INA271AQDRQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - INA271AQDRQ1
017300-INA271AQDRQ1
PMIC - PMIC - Current Regulation/Management - INA271AQDRQ1 017300-INA271AQDRQ1
Manufacturer: Texas Instruments Win Source Part Number: 017300-INA271AQDRQ1 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: -16 V to 80 V Accuracy: ±1% Sensing Method: High-Side Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 8-SOIC Purpose: Current Monitor Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 017300-INA271AQDRQ1
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: -16 V to 80 V
Accuracy: ±1%
Sensing Method: High-Side
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Purpose: Current Monitor
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
Automotive 80V SOIC Power Management IC
734-INA271AQDRQ1
Automotive 80V SOIC Power Management IC 734-INA271AQDRQ1
AEC-Q100, -16 to 80V, split-stage current sense amplifier w/ in-line filter capability 8-SOIC -40 to 125 Product overview: INA271AQDRQ1 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 80V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Automotive, 80V, SOIC, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA271AQDRQ1 can be used for catalog matching and distributor lookup.

AEC-Q100, -16 to 80V, split-stage current sense amplifier w/ in-line filter capability 8-SOIC -40 to 125 Product overview: INA271AQDRQ1 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 80V, SOIC. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Automotive, 80V, SOIC, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA271AQDRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - Current Regulation/Management - INA271AQDRQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Current Regulation/Management
INA271AQDRQ1
PMIC - Current Regulation/Management INA271AQDRQ1
IC CURRENT MONITOR 1% 8SOIC

IC CURRENT MONITOR 1% 8SOIC

Supplier's Site Datasheet
Current Regulation/Management - INA271AQDRQ1 - ODG (Origin Data Global)
Shenzhen, China
Current Regulation/Management
INA271AQDRQ1
Current Regulation/Management INA271AQDRQ1
IC CURRENT MONITOR 1% 8SOIC

IC CURRENT MONITOR 1% 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Current & Power Monitors & Regulators
INA271AQDRQ1
Current & Power Monitors & Regulators INA271AQDRQ1
Current & Power Monitors & Regulators Auto Cat Unidir- Msrmt Crnt-Shunt Mon

Current & Power Monitors & Regulators Auto Cat Unidir- Msrmt Crnt-Shunt Mon

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 296-23017-6-ND 017300-INA271AQDRQ1 734-INA271AQDRQ1 INA271AQDRQ1 INA271AQDRQ1 INA271AQDRQ1
Product Name Current Regulation/Management PMIC - PMIC - Current Regulation/Management - INA271AQDRQ1 Automotive 80V SOIC Power Management IC PMIC - Current Regulation/Management Current Regulation/Management Current & Power Monitors & Regulators
Package Type SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" SOIC; Other; 8-SOIC Other; SOIC SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Unlock Full Specs
to access all available technical data