Texas Instruments High-Performance Analog 26V Power Management IC INA199C1DCKR

Description
26V, bi-directional current sense amplifier 6-SC70 -40 to 125 Product overview: INA199C1DCKR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 26V, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA199C1DCKR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
26V, bi-directional current sense amplifier 6-SC70 -40 to 125 Product overview: INA199C1DCKR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 26V, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA199C1DCKR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
26V Power Management IC
734-INA199C1DCKR
26V Power Management IC 734-INA199C1DCKR
26V, bi-directional current sense amplifier 6-SC70 -40 to 125 Product overview: INA199C1DCKR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 26V, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA199C1DCKR can be used for catalog matching and distributor lookup.

26V, bi-directional current sense amplifier 6-SC70 -40 to 125 Product overview: INA199C1DCKR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 26V, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA199C1DCKR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Current Regulation/Management - INA199C1DCKR - 874579-INA199C1DCKR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - INA199C1DCKR
874579-INA199C1DCKR
PMIC - PMIC - Current Regulation/Management - INA199C1DCKR 874579-INA199C1DCKR
Manufacturer: Texas Instruments Win Source Part Number: 874579-INA199C1DCKR Series: Zero-Drift Operating Temperature Range: -40°C ~ 125°C (TA) Features: Current Sense Regulator High/Low-Side - SC-70-6 Package: 6-TSSOP, SC-88, SOT-363 Package: Reel - TR Mounting: Surface Mount Family Name: INA199 Categories: Integrated Circuits (ICs) Case / Package: SC-70-6 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 7 Weeks REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Other Part Number: 296-47775-1, 296-47775-2, 296-47775-6, INA199C1DCKR-ND

Manufacturer: Texas Instruments
Win Source Part Number: 874579-INA199C1DCKR
Series: Zero-Drift
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Current Sense Regulator High/Low-Side - SC-70-6
Package: 6-TSSOP, SC-88, SOT-363
Package: Reel - TR
Mounting: Surface Mount
Family Name: INA199
Categories: Integrated Circuits (ICs)
Case / Package: SC-70-6
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 7 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Other Part Number: 296-47775-1, 296-47775-2, 296-47775-6, INA199C1DCKR-ND

Buy Now Datasheet
PMIC - Current Regulation/Management - INA199C1DCKR - Lingto Electronic Limited
Shenzhen, China
PMIC - Current Regulation/Management
INA199C1DCKR
PMIC - Current Regulation/Management INA199C1DCKR
IC OP AMP CURR SENSE SC70-6

IC OP AMP CURR SENSE SC70-6

Supplier's Site Datasheet
Current Regulation/Management - INA199C1DCKR - ODG (Origin Data Global)
Shenzhen, China
Current Regulation/Management
INA199C1DCKR
Current Regulation/Management INA199C1DCKR
IC OP AMP CURR SENSE SC70-6

IC OP AMP CURR SENSE SC70-6

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 734-INA199C1DCKR 874579-INA199C1DCKR INA199C1DCKR INA199C1DCKR
Product Name 26V Power Management IC PMIC - PMIC - Current Regulation/Management - INA199C1DCKR PMIC - Current Regulation/Management Current Regulation/Management
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data