Current Monitor Regulator High-Side 8-VSSOP
80V, Low- or High-side, High-Speed, Voltage Out Current Shunt Monitor with Comparator and Reference 8-VSSOP -40 to 125 Product overview: INA201AIDGKTG4 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 80V, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA201AIDGKTG4 can be used for catalog matching and distributor lookup.
IC CURRENT MONITOR 3.5% 8VSSOP
IC CURRENT MONITOR 3.5% 8VSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | INA201AIDGKTG4-ND | 734-INA201AIDGKTG4 | INA201AIDGKTG4 | INA201AIDGKTG4 |
| Product Name | Current Regulation/Management | 80V Power Management IC | PMIC - Current Regulation/Management | Current Regulation/Management |
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | Other; VSSOP | Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width) |