Texas Instruments High-Performance Analog 80V 500kHz TSSOP Power Management IC INA206AIPW

Description
-16 to 80V, 500kHz current sense amplifier w/ window comparator 14-TSSOP -40 to 125 Product overview: INA206AIPW from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 500kHz, TSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 80V, 500kHz, TSSOP, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA206AIPW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
-16 to 80V, 500kHz current sense amplifier w/ window comparator 14-TSSOP -40 to 125 Product overview: INA206AIPW from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 500kHz, TSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 80V, 500kHz, TSSOP, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA206AIPW can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 500kHz TSSOP Power Management IC
734-INA206AIPW
80V 500kHz TSSOP Power Management IC 734-INA206AIPW
-16 to 80V, 500kHz current sense amplifier w/ window comparator 14-TSSOP -40 to 125 Product overview: INA206AIPW from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 500kHz, TSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 80V, 500kHz, TSSOP, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA206AIPW can be used for catalog matching and distributor lookup.

-16 to 80V, 500kHz current sense amplifier w/ window comparator 14-TSSOP -40 to 125 Product overview: INA206AIPW from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 500kHz, TSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 80V, 500kHz, TSSOP, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA206AIPW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Regulation/Management - 296-33289-5-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-33289-5-ND
Current Regulation/Management 296-33289-5-ND
Current Monitor Regulator High-Side 1mA 14-TSSOP

Current Monitor Regulator High-Side 1mA 14-TSSOP

Buy Now Datasheet
PMIC - PMIC - Current Regulation/Management - INA206AIPW - 1185803-INA206AIPW - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - INA206AIPW
1185803-INA206AIPW
PMIC - PMIC - Current Regulation/Management - INA206AIPW 1185803-INA206AIPW
Manufacturer: Texas Instruments Win Source Part Number: 1185803-INA206AIPW Packaging: Tube Operating Temperature Range: -40°C ~ 125°C Package: 14-TSSOP (0.173", 4.40mm Width) Mounting: SMD Voltage - Input: -16 V ~ 80 V Function: Current Monitor Output Current: 1mA Accuracy: ±3.5% Sensing Method: High-Side Family Name: INA206 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 14-TSSOP Alternative Parts (Cross-Reference): INA203AQPWRQ1; NJU7112AM; NJU7112AM-TE1; Introduction Date: December 01, 2006 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1185803-INA206AIPW
Packaging: Tube
Operating Temperature Range: -40°C ~ 125°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Voltage - Input: -16 V ~ 80 V
Function: Current Monitor
Output Current: 1mA
Accuracy: ±3.5%
Sensing Method: High-Side
Family Name: INA206
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 14-TSSOP
Alternative Parts (Cross-Reference): INA203AQPWRQ1; NJU7112AM; NJU7112AM-TE1;
Introduction Date: December 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Current & Power Monitors & Regulators
INA206AIPW
Current & Power Monitors & Regulators INA206AIPW
Current & Power Monitors & Regulators Hi-Side Msrmt Crnt Shunt Mon

Current & Power Monitors & Regulators Hi-Side Msrmt Crnt Shunt Mon

Buy Now Datasheet
Current Regulation/Management - INA206AIPW - ODG (Origin Data Global)
Shenzhen, China
Current Regulation/Management
INA206AIPW
Current Regulation/Management INA206AIPW
IC CURRENT MONITOR 3.5% 14TSSOP

IC CURRENT MONITOR 3.5% 14TSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 734-INA206AIPW 296-33289-5-ND 1185803-INA206AIPW INA206AIPW INA206AIPW
Product Name 80V 500kHz TSSOP Power Management IC Current Regulation/Management PMIC - PMIC - Current Regulation/Management - INA206AIPW Current & Power Monitors & Regulators Current Regulation/Management
Package Type Other; TSSOP Other; "14-TSSOP (0.173"", 4.40mm Width)" SSOP; Other; 14-TSSOP (0.173", 4.40mm Width) Other; 14-TSSOP (0.173", 4.40mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4954ELPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 2 amps
VIN 8 to 40 volts
View Details
Battery Chargers - BQ24123RHLRG4 - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage Regulators - 2413467 - RS Components, Ltd.
Specs
IOUT 0.1000 amps
IQ 0.0060 amps
View Details