The JM38510/11803BXA is a 3-terminal adjustable negative voltage regulator in a TO-3 metal can package, capable of delivering up to 1.5A output current over an output voltage range of -37V to -1.2V. It operates within an ambient temperature range of -55°C to +125°C and includes internal current limiting, thermal shutdown, and short-circuit protection. The device features a temperature coefficient of 50 ppm/°C, line regulation of typically 0.01%/V, and load regulation of typically 0.3%. It is designed for applications requiring stable negative voltage regulation and is compatible with standard 3-lead transistor mounting. Thermal resistance in still air is 40°C/W, and maximum junction temperature is 150°C.
3-Terminal Adjustable Negative Regulator 3-TO -55 to 150
| Texas Instruments | |
|---|---|
| Product Category | IC Linear Voltage Regulators |
| Product Number | JM38510/11803BXA |
| Product Name | LM137JAN 3-Terminal Adjustable Negative Regulator |
| Output Polarity | Negative |
| Output Voltage Type | Adjustable Output,Negative Output |
| Package Type | Other; TO |
| Special Features | Input Overcurrent Protection; Thermal Shutdown Protection; Overcurrent Protection,Thermal Shutdown |