Texas Instruments High-Performance Analog 40V 400kHz Power Management IC INA170EA/250

Description
2.7-40V, 400kHz, 0.5% Acc, Bi-Dir Current Sense Amp, 2-Ch, VSSOP Product overview: INA170EA/250 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 400kHz. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 40V, 400kHz, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA170EA/250 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2.7-40V, 400kHz, 0.5% Acc, Bi-Dir Current Sense Amp, 2-Ch, VSSOP Product overview: INA170EA/250 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 400kHz. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 40V, 400kHz, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA170EA/250 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 400kHz Power Management IC
734-INA170EA/250
40V 400kHz Power Management IC 734-INA170EA/250
2.7-40V, 400kHz, 0.5% Acc, Bi-Dir Current Sense Amp, 2-Ch, VSSOP Product overview: INA170EA/250 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 400kHz. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 40V, 400kHz, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA170EA/250 can be used for catalog matching and distributor lookup.

2.7-40V, 400kHz, 0.5% Acc, Bi-Dir Current Sense Amp, 2-Ch, VSSOP Product overview: INA170EA/250 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 400kHz. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 40V, 400kHz, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA170EA/250 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Current Regulation/Management - INA170EA/250 - 068867-INA170EA/250 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - INA170EA/250
068867-INA170EA/250
PMIC - PMIC - Current Regulation/Management - INA170EA/250 068867-INA170EA/250
Manufacturer: Texas Instruments Win Source Part Number: 068867-INA170EA/250 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: 2.7 V to 60 V Accuracy: ±0.5% Sensing Method: High-Side Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-VSSOP Purpose: Current Monitor Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 068867-INA170EA/250
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: 2.7 V to 60 V
Accuracy: ±0.5%
Sensing Method: High-Side
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-VSSOP
Purpose: Current Monitor
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Current Regulation/Management - 296-28958-1-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-28958-1-ND
Current Regulation/Management 296-28958-1-ND
Current Monitor Regulator High-Side 8-VSSOP

Current Monitor Regulator High-Side 8-VSSOP

Buy Now Datasheet
Current Regulation/Management - 296-28958-2-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-28958-2-ND
Current Regulation/Management 296-28958-2-ND
Current Monitor Regulator High-Side 8-VSSOP

Current Monitor Regulator High-Side 8-VSSOP

Buy Now Datasheet
Sheung Wan, Hong Kong
Current & Power Monitors & Regulators
INA170EA/250
Current & Power Monitors & Regulators INA170EA/250
Current & Power Monitors & Regulators Hi-Sd Msmnt Current Shunt Mntr Crnt Otp

Current & Power Monitors & Regulators Hi-Sd Msmnt Current Shunt Mntr Crnt Otp

Buy Now Datasheet
Current Regulation/Management - INA170EA/250 - ODG (Origin Data Global)
Shenzhen, China
Current Regulation/Management
INA170EA/250
Current Regulation/Management INA170EA/250
IC CURRENT SHUNT MONITOR 8VSSOP

IC CURRENT SHUNT MONITOR 8VSSOP

Supplier's Site Datasheet
PMIC - Current Regulation/Management - INA170EA/250 - Lingto Electronic Limited
Shenzhen, China
PMIC - Current Regulation/Management
INA170EA/250
PMIC - Current Regulation/Management INA170EA/250
IC CURRENT SHUNT MONITOR 8VSSOP

IC CURRENT SHUNT MONITOR 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 734-INA170EA/250 068867-INA170EA/250 296-28958-1-ND INA170EA/250 INA170EA/250 INA170EA/250
Product Name 40V 400kHz Power Management IC PMIC - PMIC - Current Regulation/Management - INA170EA/250 Current Regulation/Management Current & Power Monitors & Regulators Current Regulation/Management PMIC - Current Regulation/Management
Package Type Other; VSSOP SSOP; Other; 8-VSSOP Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" Other; 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Unlock Full Specs
to access all available technical data