Texas Instruments High-Performance Analog Automotive 36V 550kHz 4V Power Management IC INA301A3QDGKTQ1

Description
AEC-Q100, 36V, 550kHz, 4V/µs, high-precision current sense amplifier w/ comparator 8-VSSOP -40 to 125 Product overview: INA301A3QDGKTQ1 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 36V, 550kHz, 4V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Automotive, 36V, 550kHz, 4V, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA301A3QDGKTQ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
AEC-Q100, 36V, 550kHz, 4V/µs, high-precision current sense amplifier w/ comparator 8-VSSOP -40 to 125 Product overview: INA301A3QDGKTQ1 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 36V, 550kHz, 4V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Automotive, 36V, 550kHz, 4V, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA301A3QDGKTQ1 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Automotive 36V 550kHz 4V Power Management IC
734-INA301A3QDGKTQ1
Automotive 36V 550kHz 4V Power Management IC 734-INA301A3QDGKTQ1
AEC-Q100, 36V, 550kHz, 4V/µs, high-precision current sense amplifier w/ comparator 8-VSSOP -40 to 125 Product overview: INA301A3QDGKTQ1 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 36V, 550kHz, 4V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Automotive, 36V, 550kHz, 4V, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA301A3QDGKTQ1 can be used for catalog matching and distributor lookup.

AEC-Q100, 36V, 550kHz, 4V/µs, high-precision current sense amplifier w/ comparator 8-VSSOP -40 to 125 Product overview: INA301A3QDGKTQ1 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 36V, 550kHz, 4V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Automotive, 36V, 550kHz, 4V, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA301A3QDGKTQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Current Regulation/Management - 296-44651-6-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-44651-6-ND
Current Regulation/Management 296-44651-6-ND
Current Monitor Regulator High/Low-Side 8-VSSOP

Current Monitor Regulator High/Low-Side 8-VSSOP

Buy Now Datasheet
Current Regulation/Management - 296-44651-2-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-44651-2-ND
Current Regulation/Management 296-44651-2-ND
Current Monitor Regulator High/Low-Side 8-VSSOP

Current Monitor Regulator High/Low-Side 8-VSSOP

Buy Now Datasheet
Current Regulation/Management - 296-44651-1-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-44651-1-ND
Current Regulation/Management 296-44651-1-ND
Current Monitor Regulator High/Low-Side 8-VSSOP

Current Monitor Regulator High/Low-Side 8-VSSOP

Buy Now Datasheet
PMIC - PMIC - Current Regulation/Management - INA301A3QDGKTQ1 - 811569-INA301A3QDGKTQ1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - INA301A3QDGKTQ1
811569-INA301A3QDGKTQ1
PMIC - PMIC - Current Regulation/Management - INA301A3QDGKTQ1 811569-INA301A3QDGKTQ1
Manufacturer: Texas Instruments Win Source Part Number: 811569-INA301A3QDGKT Q1 Packaging: Reel Mounting Style: SMD Voltage - Input: 0V ~ 36V Function: Current Monitor Sensing Method: High/Low-Side Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Package: 8-TSSOP, 8-MSOP Popularity: Low Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 250 MSL Level: 2 (1 Year)

Manufacturer: Texas Instruments
Win Source Part Number: 811569-INA301A3QDGKTQ1
Packaging: Reel
Mounting Style: SMD
Voltage - Input: 0V ~ 36V
Function: Current Monitor
Sensing Method: High/Low-Side
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 8-TSSOP, 8-MSOP
Popularity: Low
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 250
MSL Level: 2 (1 Year)

Buy Now
Sheung Wan, Hong Kong
Current & Power Monitors & Regulators
INA301A3QDGKTQ1
Current & Power Monitors & Regulators INA301A3QDGKTQ1
Current & Power Monitors & Regulators AEC-Q100, 36V, Low-/High-side, Voltage Output CSA with Comparator 8-VSSOP -40 to 125

Current & Power Monitors & Regulators AEC-Q100, 36V, Low-/High-side, Voltage Output CSA with Comparator 8-VSSOP -40 to 125

Buy Now Datasheet
Current Regulation/Management - INA301A3QDGKTQ1 - ODG (Origin Data Global)
Shenzhen, China
Current Regulation/Management
INA301A3QDGKTQ1
Current Regulation/Management INA301A3QDGKTQ1
CURRENT SHUNT MONITOR

CURRENT SHUNT MONITOR

Supplier's Site Datasheet
PMIC - Current Regulation/Management - INA301A3QDGKTQ1 - Lingto Electronic Limited
Shenzhen, China
PMIC - Current Regulation/Management
INA301A3QDGKTQ1
PMIC - Current Regulation/Management INA301A3QDGKTQ1
CURRENT SHUNT MONITOR

CURRENT SHUNT MONITOR

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 734-INA301A3QDGKTQ1 296-44651-6-ND 811569-INA301A3QDGKTQ1 INA301A3QDGKTQ1 INA301A3QDGKTQ1 INA301A3QDGKTQ1
Product Name Automotive 36V 550kHz 4V Power Management IC Current Regulation/Management PMIC - PMIC - Current Regulation/Management - INA301A3QDGKTQ1 Current & Power Monitors & Regulators Current Regulation/Management PMIC - Current Regulation/Management
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data