Manufacturer: Texas Instruments
Win Source Part Number: 017293-INA219AIDCNR
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: 0 V to 26 V
Output Current: 10mA
Accuracy: ±1%
Sensing Method: High-Side
Family Name: INA219
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-8
Purpose: Current Monitor
Alternative Parts (Cross-Reference): INA219AID; INA219AIDR;
Introduction Date: April 01, 2008
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Application Field: Used in Communications & Networking, Computers & Computer Peripherals, Power Management, Maintenance & Repair, Test & Measurement
Current Monitor Regulator High-Side 10mA SOT-23-8
Current Monitor Regulator High-Side 10mA SOT-23-8
Current Monitor Regulator High-Side 10mA SOT-23-8
I2C Current Monitor IC, 26V, 1% Accuracy, SOT-23-8 Product overview: INA219AIDCNR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26V, SOT-23. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 26V, SOT-23, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA219AIDCNR can be used for catalog matching and distributor lookup.
Current & Power Monitors & Regulators 0-Drift Bi-Dir Crnt Pwr Monitor
IC CURRENT MONITOR 1% SOT23-8
IC CURRENT MONITOR 1% SOT23-8
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 017293-INA219AIDCNR | 296-23770-6-ND | 734-INA219AIDCNR | INA219AIDCNR | INA219AIDCNR | INA219AIDCNR |
| Product Name | PMIC - PMIC - Current Regulation/Management - INA219AIDCNR | Current Regulation/Management | 26V SOT-23 Power Management IC | Current & Power Monitors & Regulators | Current Regulation/Management | PMIC - Current Regulation/Management |
| Package Type | SOT23; Other; SOT-23-8 | SOT23; Other; SOT-23-8 | Other; SOT-23-8 | SOT23; Other; SOT-23-8 |