1.8 to 5.5V, high-precision current sense amplifier in wcsp 4-DSBGA -40 to 125 Product overview: INA216A4YFFR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 5.5V, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA216A4YFFR can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 040623-INA216A4YFFR
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: 1.8 V to 5.5 V
Accuracy: ±0.03%
Sensing Method: High-Side
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 4-DSBGA (1x1)
Purpose: Current Monitor
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Current Monitor Regulator High-Side 4-DSBGA
Current Monitor Regulator High-Side 4-DSBGA
Current Monitor Regulator High-Side 4-DSBGA
IC CURRENT SHUNT MONITOR 4DSBGA
IC CURRENT SHUNT MONITOR 4DSBGA
Current & Power Monitors & Regulators Tiny,Low Power Current Sense Amp
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 734-INA216A4YFFR | 040623-INA216A4YFFR | 296-48555-1-ND | INA216A4YFFR | INA216A4YFFR | INA216A4YFFR |
| Product Name | 5.5V Power Management IC | PMIC - PMIC - Current Regulation/Management - INA216A4YFFR | Current Regulation/Management | Current Regulation/Management | PMIC - Current Regulation/Management | Current & Power Monitors & Regulators |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |