Texas Instruments High-Performance Analog 26V 350kHz Power Management IC INA381A2IDSGR

Description
26V, 350kHz current sense amplifier w/ integrated over-current comparator 8-WSON -40 to 125 Product overview: INA381A2IDSGR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26V, 350kHz. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 26V, 350kHz, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA381A2IDSGR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
26V, 350kHz current sense amplifier w/ integrated over-current comparator 8-WSON -40 to 125 Product overview: INA381A2IDSGR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26V, 350kHz. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 26V, 350kHz, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA381A2IDSGR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
26V 350kHz Power Management IC
734-INA381A2IDSGR
26V 350kHz Power Management IC 734-INA381A2IDSGR
26V, 350kHz current sense amplifier w/ integrated over-current comparator 8-WSON -40 to 125 Product overview: INA381A2IDSGR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26V, 350kHz. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 26V, 350kHz, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA381A2IDSGR can be used for catalog matching and distributor lookup.

26V, 350kHz current sense amplifier w/ integrated over-current comparator 8-WSON -40 to 125 Product overview: INA381A2IDSGR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 26V, 350kHz. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 26V, 350kHz, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA381A2IDSGR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Current Regulation/Management - INA381A2IDSGR - 921228-INA381A2IDSGR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - INA381A2IDSGR
921228-INA381A2IDSGR
PMIC - PMIC - Current Regulation/Management - INA381A2IDSGR 921228-INA381A2IDSGR
Manufacturer: Texas Instruments Win Source Part Number: 921228-INA381A2IDSGR Series: Zero-Drift Operating Temperature Range: -40°C ~ 125°C (TA) Features: Current Sense Regulator High/Low-Side - 8-WSON (2x2) Package: 8-WFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: INA381 Categories: Integrated Circuits (ICs) Case / Package: 8-WSON (2x2) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Quantity per package: 3000 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 19 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: INA381A2IDSGR-ND, 296-51182-6, 296-51182-1, 296-51182-2

Manufacturer: Texas Instruments
Win Source Part Number: 921228-INA381A2IDSGR
Series: Zero-Drift
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Current Sense Regulator High/Low-Side - 8-WSON (2x2)
Package: 8-WFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: INA381
Categories: Integrated Circuits (ICs)
Case / Package: 8-WSON (2x2)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: INA381A2IDSGR-ND, 296-51182-6, 296-51182-1, 296-51182-2

Buy Now Datasheet
Current Regulation/Management - 296-51182-2-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-51182-2-ND
Current Regulation/Management 296-51182-2-ND
Current Sense Regulator High/Low-Side 8-WSON (2x2)

Current Sense Regulator High/Low-Side 8-WSON (2x2)

Buy Now Datasheet
Current Regulation/Management - 296-51182-6-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-51182-6-ND
Current Regulation/Management 296-51182-6-ND
Current Sense Regulator High/Low-Side 8-WSON (2x2)

Current Sense Regulator High/Low-Side 8-WSON (2x2)

Buy Now Datasheet
Current Regulation/Management - 296-51182-1-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
296-51182-1-ND
Current Regulation/Management 296-51182-1-ND
Current Sense Regulator High/Low-Side 8-WSON (2x2)

Current Sense Regulator High/Low-Side 8-WSON (2x2)

Buy Now Datasheet
Current Regulation/Management - INA381A2IDSGR - ODG (Origin Data Global)
Shenzhen, China
Current Regulation/Management
INA381A2IDSGR
Current Regulation/Management INA381A2IDSGR
LOW COST CURRENT SENSOR WITH COM

LOW COST CURRENT SENSOR WITH COM

Supplier's Site Datasheet
PMIC - Current Regulation/Management - INA381A2IDSGR - Lingto Electronic Limited
Shenzhen, China
PMIC - Current Regulation/Management
INA381A2IDSGR
PMIC - Current Regulation/Management INA381A2IDSGR
LOW COST CURRENT SENSOR WITH COM

LOW COST CURRENT SENSOR WITH COM

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number 734-INA381A2IDSGR 921228-INA381A2IDSGR 296-51182-2-ND INA381A2IDSGR INA381A2IDSGR
Product Name 26V 350kHz Power Management IC PMIC - PMIC - Current Regulation/Management - INA381A2IDSGR Current Regulation/Management Current Regulation/Management PMIC - Current Regulation/Management
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data