Current Monitor Regulator High-Side 1mA 10-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 082531-INA206AIDGSR
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: -16 V to 80 V
Output Current: 1mA
Accuracy: ±3.5%
Sensing Method: High-Side
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-VSSOP
Purpose: Current Monitor
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
-16 to 80V, 500kHz current sense amplifier w/ window comparator 10-VSSOP -40 to 125 Product overview: INA206AIDGSR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 500kHz. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 80V, 500kHz, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA206AIDGSR can be used for catalog matching and distributor lookup.
IC CURRENT MONITOR 3.5% 10MSOP
Current & Power Monitors & Regulators Hi-Side Msrmt Crnt Shunt Mon
INA206 80V, LOW-/HIGH-SIDE, HIGH
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 296-INA206AIDGSRTR-ND | 082531-INA206AIDGSR | 734-INA206AIDGSR | INA206AIDGSR | INA206AIDGSR | INA206AIDGSR |
| Product Name | Current Regulation/Management | PMIC - PMIC - Current Regulation/Management - INA206AIDGSR | 80V 500kHz Power Management IC | PMIC - Current Regulation/Management | Current & Power Monitors & Regulators | Current Regulation/Management |
| Package Type | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; 10-VSSOP | Other; VSSOP | Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) |