36V, bi-directional, 550kHz, 4V/µs, high-precision current sense amplifier w/ dual comparators 14-TSSOP -40 to 125 Product overview: INA302A1IPWR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 36V, 550kHz, 4V, TSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, 36V, 550kHz, 4V, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA302A1IPWR can be used for catalog matching and distributor lookup.
Current Sense Regulator High/Low-Side 14-TSSOP
Current Sense Regulator High/Low-Side 14-TSSOP
Current Sense Regulator High/Low-Side 14-TSSOP
INA302A1IPWR
| ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 734-INA302A1IPWR | 296-INA302A1IPWRDKR-ND | INA302A1IPWR | INA302A1IPWR |
| Product Name | Dual 36V 550kHz 4V Power Management IC | Current Regulation/Management | PMIC - Current Regulation/Management | Current Regulation/Management |
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |