Texas Instruments High-Performance Analog Current Regulation/Management INA203AIDGSTG4

Description
Current Monitor Regulator High-Side 1mA 10-VSSOP
Request a Quote Datasheet
Description
Current Monitor Regulator High-Side 1mA 10-VSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Regulation/Management - INA203AIDGSTG4-ND - DigiKey
Thief River Falls, MN, United States
Current Regulation/Management
INA203AIDGSTG4-ND
Current Regulation/Management INA203AIDGSTG4-ND
Current Monitor Regulator High-Side 1mA 10-VSSOP

Current Monitor Regulator High-Side 1mA 10-VSSOP

Buy Now Datasheet
Singapore, Singapore
Dual 80V Power Management IC
734-INA203AIDGSTG4
Dual 80V Power Management IC 734-INA203AIDGSTG4
80V, Low- or High-side, High-Speed, Voltage Out Current Shunt Monitor with Dual Comparators & Ref 10-VSSOP -40 to 125 Product overview: INA203AIDGSTG4 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 80V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, 80V, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA203AIDGSTG4 can be used for catalog matching and distributor lookup.

80V, Low- or High-side, High-Speed, Voltage Out Current Shunt Monitor with Dual Comparators & Ref 10-VSSOP -40 to 125 Product overview: INA203AIDGSTG4 from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 80V. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Dual, 80V, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA203AIDGSTG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Current Regulation/Management - INA203AIDGSTG4 - 068872-INA203AIDGSTG4 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Current Regulation/Management - INA203AIDGSTG4
068872-INA203AIDGSTG4
PMIC - PMIC - Current Regulation/Management - INA203AIDGSTG4 068872-INA203AIDGSTG4
Manufacturer: Texas Instruments Win Source Part Number: 068872-INA203AIDGSTG 4 Packaging: Reel - TR Mounting: SMD (SMT) Voltage - Input: -16 V to 80 V Output Current: 1mA Accuracy: ±3.5% Sensing Method: High-Side Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-VSSOP Purpose: Current Monitor Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 068872-INA203AIDGSTG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Voltage - Input: -16 V to 80 V
Output Current: 1mA
Accuracy: ±3.5%
Sensing Method: High-Side
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-VSSOP
Purpose: Current Monitor
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Current Regulation/Management - INA203AIDGSTG4 - ODG (Origin Data Global)
Shenzhen, China
Current Regulation/Management
INA203AIDGSTG4
Current Regulation/Management INA203AIDGSTG4
IC CURRENT MONITOR 3.5% 10MSOP

IC CURRENT MONITOR 3.5% 10MSOP

Supplier's Site Datasheet
PMIC - Current Regulation/Management - INA203AIDGSTG4 - Lingto Electronic Limited
Shenzhen, China
PMIC - Current Regulation/Management
INA203AIDGSTG4
PMIC - Current Regulation/Management INA203AIDGSTG4
IC CURRENT MONITOR 3.5% 10MSOP

IC CURRENT MONITOR 3.5% 10MSOP

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Lingto Electronic Limited
Product Category IC Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators
Product Number INA203AIDGSTG4-ND 734-INA203AIDGSTG4 068872-INA203AIDGSTG4 INA203AIDGSTG4 INA203AIDGSTG4
Product Name Current Regulation/Management Dual 80V Power Management IC PMIC - PMIC - Current Regulation/Management - INA203AIDGSTG4 Current Regulation/Management PMIC - Current Regulation/Management
Package Type Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" Other; VSSOP SSOP; Other; 10-VSSOP Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width)
Unlock Full Specs
to access all available technical data