Manufacturer: Texas Instruments
Win Source Part Number: 776781-INA208AIPWR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: 14-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Voltage - Input: -16 V ~ 80 V
Function: Current Monitor
Output Current: 1mA
Accuracy: ±3.5%
Sensing Method: High-Side
Family Name: INA208
Categories: Integrated Circuits (ICs)
Manufacturer Package: 14-TSSOP
Alternative Parts (Cross-Reference): INA203AQPWRQ1; NJU7112AM-T1; NJU#7112AM-TE3; NJU#7112AM;
Introduction Date: December 01, 2006
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited
-16 to 80V, 500kHz current sense amplifier w/ window comparator 14-TSSOP -40 to 125 Product overview: INA208AIPWR from Texas Instruments is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 500kHz, TSSOP. Search-friendly keywords include PMIC, power management, load switch, power sequencing, 80V, 500kHz, TSSOP, Power Management IC, Current & Power Monitors & Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 734-INA208AIPWR can be used for catalog matching and distributor lookup.
Current Monitor Regulator High-Side 1mA 14-TSSOP
IC CURRENT MONITOR 3.5% 14TSSOP
IC CURRENT MONITOR 3.5% 14TSSOP
Current & Power Monitors & Regulators Hi-Side Measurement Current-Shunt Mon
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776781-INA208AIPWR | 734-INA208AIPWR | 296-22958-2-ND | INA208AIPWR | INA208AIPWR | INA208AIPWR |
| Product Name | PMIC - PMIC - Current Regulation/Management - INA208AIPWR | 80V 500kHz TSSOP Power Management IC | Current Regulation/Management | Current Regulation/Management | PMIC - Current Regulation/Management | Current & Power Monitors & Regulators |
| Package Type | SSOP; Other; 14-TSSOP (0.173", 4.40mm Width) | Other; TSSOP | Other; "14-TSSOP (0.173"", 4.40mm Width)" | Other; 14-TSSOP (0.173", 4.40mm Width) |